Parco Scientific Company Parco PBH-5000 Series Microscope PBH-5060

Description
Innovative design with durability in mind. Superior optics make it suitable for medical, dental, veterinary use and research settings. This series highlights a smooth operating quintuple reverse nosepiece for easy access to the specimen and stage. Suitable education instrument from High School through College level application and beyond. Excellent clarity and resolution. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> 10x wide-field eyepieces with pointer (in one eyepiece) Choose from monocular, 90º dual view, 30º inclined binocular or trinocular head DIN achromatic objectives 4x (0.10 N.A.), 10x (0.25 N.A.), 40xR (0.65 N.A.), 100xR (1.25 N.A.) oil immersion Pre-centered 1.25 N.A. Abbe condenser with iris diaphragm and blue filter Rack and pinion focusing Quadruple bearing nosepiece with postive stops Low position coaxial coarse and fine focusing controls Large 5" x 5¼" built-in mechanical stage allows smooth X-Y travel in 0.1mm graduations Spring loaded stage clamp for exact positioning of the specimen 6v, 20w halogen illumination with rheostat Comes complete with dust cover and instruction manual
Description
Innovative design with durability in mind. Superior optics make it suitable for medical, dental, veterinary use and research settings. This series highlights a smooth operating quintuple reverse nosepiece for easy access to the specimen and stage. Suitable education instrument from High School through College level application and beyond. Excellent clarity and resolution. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> 10x wide-field eyepieces with pointer (in one eyepiece) Choose from monocular, 90º dual view, 30º inclined binocular or trinocular head DIN achromatic objectives 4x (0.10 N.A.), 10x (0.25 N.A.), 40xR (0.65 N.A.), 100xR (1.25 N.A.) oil immersion Pre-centered 1.25 N.A. Abbe condenser with iris diaphragm and blue filter Rack and pinion focusing Quadruple bearing nosepiece with postive stops Low position coaxial coarse and fine focusing controls Large 5" x 5¼" built-in mechanical stage allows smooth X-Y travel in 0.1mm graduations Spring loaded stage clamp for exact positioning of the specimen 6v, 20w halogen illumination with rheostat Comes complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco PBH-5000 Series Microscope - PBH-5060 - Parco Scientific Company
Westland, MI, USA
Parco PBH-5000 Series Microscope
PBH-5060
Parco PBH-5000 Series Microscope PBH-5060
Innovative design with durability in mind. Superior optics make it suitable for medical, dental, veterinary use and research settings. This series highlights a smooth operating quintuple reverse nosepiece for easy access to the specimen and stage. Suitable education instrument from High School through College level application and beyond. Excellent clarity and resolution. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> 10x wide-field eyepieces with pointer (in one eyepiece) Choose from monocular, 90º dual view, 30º inclined binocular or trinocular head DIN achromatic objectives 4x (0.10 N.A.), 10x (0.25 N.A.), 40xR (0.65 N.A.), 100xR (1.25 N.A.) oil immersion Pre-centered 1.25 N.A. Abbe condenser with iris diaphragm and blue filter Rack and pinion focusing Quadruple bearing nosepiece with postive stops Low position coaxial coarse and fine focusing controls Large 5" x 5¼" built-in mechanical stage allows smooth X-Y travel in 0.1mm graduations Spring loaded stage clamp for exact positioning of the specimen 6v, 20w halogen illumination with rheostat Comes complete with dust cover and instruction manual

Innovative design with durability in mind. Superior optics make it suitable for medical, dental, veterinary use and research settings. This series highlights a smooth operating quintuple reverse nosepiece for easy access to the specimen and stage. Suitable education instrument from High School through College level application and beyond. Excellent clarity and resolution. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • 10x wide-field eyepieces with pointer (in one eyepiece)
  • Choose from monocular, 90º dual view, 30º inclined binocular or trinocular head
  • DIN achromatic objectives 4x (0.10 N.A.), 10x (0.25 N.A.), 40xR (0.65 N.A.), 100xR (1.25 N.A.) oil immersion
  • Pre-centered 1.25 N.A. Abbe condenser with iris diaphragm and blue filter
  • Rack and pinion focusing
  • Quadruple bearing nosepiece with postive stops
  • Low position coaxial coarse and fine focusing controls
  • Large 5" x 5¼" built-in mechanical stage allows smooth X-Y travel in 0.1mm graduations
  • Spring loaded stage clamp for exact positioning of the specimen
  • 6v, 20w halogen illumination with rheostat
  • Comes complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number PBH-5060
Product Name Parco PBH-5000 Series Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 8882897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 to 90 X
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details