Parco Scientific Company Parco PBC Digital Compound Microscope PBC-202-DG3.0

Description
The Parco PBC Series has been upgraded to offer a digital model for the convenience of connecting your microscope to a computer. Built-in CMOS camera to connect your computer via USB connection to capture, manipulate and view images. Compatible with Windows operating system. Excellent choice for those computer-savvy elementary and middle school students. Limited lifetime warranty on microscope, one year warranty on the camera. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Rugged all metal construction 45º mounted monocular head that rotates 360º 4x, 10x, 40xR (retractable) achromatic objectives that are color coded Adjustable stage stop to prevent damage to the slide or optics Round movable stage Six hole disc diaphragm Spring-loaded stage clips to hold specimens in place Coarse focusing knobs Complete with dust cover, USB cable, driver and instruction manual Software Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Features USB 2.0 connection, compatible with PC-Windows 2000, Windows XP and DirectX 9.0 Compatible with 32 bit Vista operating system (NOT 64 bit Vista operating system) User-friendly sophisticated micro-imaging software Software capabilities allow you to preview, compare, count and capture images Live video also allows you to preview specimens in real-time on your monitor
Description
The Parco PBC Series has been upgraded to offer a digital model for the convenience of connecting your microscope to a computer. Built-in CMOS camera to connect your computer via USB connection to capture, manipulate and view images. Compatible with Windows operating system. Excellent choice for those computer-savvy elementary and middle school students. Limited lifetime warranty on microscope, one year warranty on the camera. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Rugged all metal construction 45º mounted monocular head that rotates 360º 4x, 10x, 40xR (retractable) achromatic objectives that are color coded Adjustable stage stop to prevent damage to the slide or optics Round movable stage Six hole disc diaphragm Spring-loaded stage clips to hold specimens in place Coarse focusing knobs Complete with dust cover, USB cable, driver and instruction manual Software Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Features USB 2.0 connection, compatible with PC-Windows 2000, Windows XP and DirectX 9.0 Compatible with 32 bit Vista operating system (NOT 64 bit Vista operating system) User-friendly sophisticated micro-imaging software Software capabilities allow you to preview, compare, count and capture images Live video also allows you to preview specimens in real-time on your monitor

Suppliers

Company
Product
Description
Supplier Links
Parco PBC Digital Compound Microscope - PBC-202-DG3.0 - Parco Scientific Company
Westland, MI, USA
Parco PBC Digital Compound Microscope
PBC-202-DG3.0
Parco PBC Digital Compound Microscope PBC-202-DG3.0
The Parco PBC Series has been upgraded to offer a digital model for the convenience of connecting your microscope to a computer. Built-in CMOS camera to connect your computer via USB connection to capture, manipulate and view images. Compatible with Windows operating system. Excellent choice for those computer-savvy elementary and middle school students. Limited lifetime warranty on microscope, one year warranty on the camera. strong> strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Rugged all metal construction 45º mounted monocular head that rotates 360º 4x, 10x, 40xR (retractable) achromatic objectives that are color coded Adjustable stage stop to prevent damage to the slide or optics Round movable stage Six hole disc diaphragm Spring-loaded stage clips to hold specimens in place Coarse focusing knobs Complete with dust cover, USB cable, driver and instruction manual Software Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Features USB 2.0 connection, compatible with PC-Windows 2000, Windows XP and DirectX 9.0 Compatible with 32 bit Vista operating system (NOT 64 bit Vista operating system) User-friendly sophisticated micro-imaging software Software capabilities allow you to preview, compare, count and capture images Live video also allows you to preview specimens in real-time on your monitor

The Parco PBC Series has been upgraded to offer a digital model for the convenience of connecting your microscope to a computer. Built-in CMOS camera to connect your computer via USB connection to capture, manipulate and view images. Compatible with Windows operating system. Excellent choice for those computer-savvy elementary and middle school students. Limited lifetime warranty on microscope, one year warranty on the camera.
strong>
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Rugged all metal construction
  • 45º mounted monocular head that rotates 360º
  • 4x, 10x, 40xR (retractable) achromatic objectives that are color coded
  • Adjustable stage stop to prevent damage to the slide or optics
  • Round movable stage
  • Six hole disc diaphragm
  • Spring-loaded stage clips to hold specimens in place
  • Coarse focusing knobs
  • Complete with dust cover, USB cable, driver and instruction manual Software Features:
    ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">
  • Features USB 2.0 connection, compatible with PC-Windows 2000, Windows XP and DirectX 9.0
  • Compatible with 32 bit Vista operating system (NOT 64 bit Vista operating system)
  • User-friendly sophisticated micro-imaging software
  • Software capabilities allow you to preview, compare, count and capture images
  • Live video also allows you to preview specimens in real-time on your monitor
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number PBC-202-DG3.0
Product Name Parco PBC Digital Compound Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

JEM-2100Plus Electron Microscope - JEM-2100Plus_HT - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 2788498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 470 X
View Details