Parco Scientific Company Parco Olivia Series Microscopes OL-D

Description
Uniquely-designed Euro-style base features an ergonomic arm for convenient transport and more comfortable viewing. Sturdy aluminum die-cast stand for durability and balance. Excellent optics for biology studies and laboratory applications with your choice of three or four objectives. Suitable for grades 11 through College, University level and industry application. Found in many laboratories and veterinarian clinics throughout North America. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choice of 45º monocular, 45º dual view, 90º video or binocular head 10x wide-field eyepiece with calibrated pointer DIN objectives are parfocaled and parcentered Quadruple nosepiece Choice of coaxial or separate coarse & fine focusing Rack and pinion with positive stops at both ends of the stage to prevent damage to specimens and optics Built-in LED illumination system with swing open door on base for easy access to change bulb Three objective models: 4½" x 4¾" plain stage with locked on stage clips, built-in 0.65 N.A condenser and 5-hole disc diaphragm Four objective models: built-in mechanical stage, 1.25 N.A. Abbe condenser and iris diaphragm (has protective cover) On/off switch and three-wire ground power cord Comes complete with dust cover and instruction manual
Description
Uniquely-designed Euro-style base features an ergonomic arm for convenient transport and more comfortable viewing. Sturdy aluminum die-cast stand for durability and balance. Excellent optics for biology studies and laboratory applications with your choice of three or four objectives. Suitable for grades 11 through College, University level and industry application. Found in many laboratories and veterinarian clinics throughout North America. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choice of 45º monocular, 45º dual view, 90º video or binocular head 10x wide-field eyepiece with calibrated pointer DIN objectives are parfocaled and parcentered Quadruple nosepiece Choice of coaxial or separate coarse & fine focusing Rack and pinion with positive stops at both ends of the stage to prevent damage to specimens and optics Built-in LED illumination system with swing open door on base for easy access to change bulb Three objective models: 4½" x 4¾" plain stage with locked on stage clips, built-in 0.65 N.A condenser and 5-hole disc diaphragm Four objective models: built-in mechanical stage, 1.25 N.A. Abbe condenser and iris diaphragm (has protective cover) On/off switch and three-wire ground power cord Comes complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco Olivia Series Microscopes - OL-D - Parco Scientific Company
Westland, MI, USA
Parco Olivia Series Microscopes
OL-D
Parco Olivia Series Microscopes OL-D
Uniquely-designed Euro-style base features an ergonomic arm for convenient transport and more comfortable viewing. Sturdy aluminum die-cast stand for durability and balance. Excellent optics for biology studies and laboratory applications with your choice of three or four objectives. Suitable for grades 11 through College, University level and industry application. Found in many laboratories and veterinarian clinics throughout North America. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choice of 45º monocular, 45º dual view, 90º video or binocular head 10x wide-field eyepiece with calibrated pointer DIN objectives are parfocaled and parcentered Quadruple nosepiece Choice of coaxial or separate coarse & fine focusing Rack and pinion with positive stops at both ends of the stage to prevent damage to specimens and optics Built-in LED illumination system with swing open door on base for easy access to change bulb Three objective models: 4½" x 4¾" plain stage with locked on stage clips, built-in 0.65 N.A condenser and 5-hole disc diaphragm Four objective models: built-in mechanical stage, 1.25 N.A. Abbe condenser and iris diaphragm (has protective cover) On/off switch and three-wire ground power cord Comes complete with dust cover and instruction manual

Uniquely-designed Euro-style base features an ergonomic arm for convenient transport and more comfortable viewing. Sturdy aluminum die-cast stand for durability and balance. Excellent optics for biology studies and laboratory applications with your choice of three or four objectives. Suitable for grades 11 through College, University level and industry application. Found in many laboratories and veterinarian clinics throughout North America. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Choice of 45º monocular, 45º dual view, 90º video or binocular head
  • 10x wide-field eyepiece with calibrated pointer
  • DIN objectives are parfocaled and parcentered
  • Quadruple nosepiece
  • Choice of coaxial or separate coarse & fine focusing
  • Rack and pinion with positive stops at both ends of the stage to prevent damage to specimens and optics
  • Built-in LED illumination system with swing open door on base for easy access to change bulb
  • Three objective models: 4½" x 4¾" plain stage with locked on stage clips, built-in 0.65 N.A condenser and 5-hole disc diaphragm
  • Four objective models: built-in mechanical stage, 1.25 N.A. Abbe condenser and iris diaphragm (has protective cover)
  • On/off switch and three-wire ground power cord
  • Comes complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number OL-D
Product Name Parco Olivia Series Microscopes
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 7187325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 20 to 80 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details