Parco Scientific Company zPix 200 Zoom Digital Microscope MM-740

Description
The zPix™ 200 is a powerful Zoom Digital Microscope that displays the Magnified image right on your computer screen. The impressive 34x-168x Zoom Magnification allows you to see details of ordinary objects you never knew existed! Capture an image to keep using the built-in 1.3 megapixel resolution Digital Camera. You can even capture close-focus video! The MM-740 Zoom Digital Microscope is compatible with the following: Mac OSX 10.4 or later, Windows 98 SE, Windows 2000, Windows ME, Windows XP, Windows Vista. A USB 2.0 port is required. strong>Accessories: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Specimen base 3 blank slides 1 prepared slide Eyedropper Forceps USB cable CD ROM software
Description
The zPix™ 200 is a powerful Zoom Digital Microscope that displays the Magnified image right on your computer screen. The impressive 34x-168x Zoom Magnification allows you to see details of ordinary objects you never knew existed! Capture an image to keep using the built-in 1.3 megapixel resolution Digital Camera. You can even capture close-focus video! The MM-740 Zoom Digital Microscope is compatible with the following: Mac OSX 10.4 or later, Windows 98 SE, Windows 2000, Windows ME, Windows XP, Windows Vista. A USB 2.0 port is required. strong>Accessories: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Specimen base 3 blank slides 1 prepared slide Eyedropper Forceps USB cable CD ROM software

Suppliers

Company
Product
Description
Supplier Links
zPix 200 Zoom Digital Microscope - MM-740 - Parco Scientific Company
Westland, MI, USA
zPix 200 Zoom Digital Microscope
MM-740
zPix 200 Zoom Digital Microscope MM-740
The zPix™ 200 is a powerful Zoom Digital Microscope that displays the Magnified image right on your computer screen. The impressive 34x-168x Zoom Magnification allows you to see details of ordinary objects you never knew existed! Capture an image to keep using the built-in 1.3 megapixel resolution Digital Camera. You can even capture close-focus video! The MM-740 Zoom Digital Microscope is compatible with the following: Mac OSX 10.4 or later, Windows 98 SE, Windows 2000, Windows ME, Windows XP, Windows Vista. A USB 2.0 port is required. strong>Accessories: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Specimen base 3 blank slides 1 prepared slide Eyedropper Forceps USB cable CD ROM software

The zPix™ 200 is a powerful Zoom Digital Microscope that displays the Magnified image right on your computer screen. The impressive 34x-168x Zoom Magnification allows you to see details of ordinary objects you never knew existed! Capture an image to keep using the built-in 1.3 megapixel resolution Digital Camera. You can even capture close-focus video! The MM-740 Zoom Digital Microscope is compatible with the following: Mac OSX 10.4 or later, Windows 98 SE, Windows 2000, Windows ME, Windows XP, Windows Vista. A USB 2.0 port is required.
strong>Accessories:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Specimen base
  • 3 blank slides
  • 1 prepared slide
  • Eyedropper
  • Forceps
  • USB cable
  • CD ROM software
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number MM-740
Product Name zPix 200 Zoom Digital Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 2167383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 20 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JSM-IT710HR Scanning Electron Microscope - JSM-IT710HR - JEOL USA, Inc.
Specs
Microscope Type Scanning Electron Microscope
View Details