Parco Scientific Company zOrb Digital Microscope MM-480B

Description
The MM-480 zOrb from Carson Optical is a Digital Microscope with an integrated camera that displays the magnified image right on your computer screen. The impressive 35x Magnification (14" monitor) allows you to see details of ordinary objects you never knew existed! The built-in internal illuminator ensures a clear and bright image. The zOrb Digital Microscope comes in 3 colors: Surf Blue, Safari Green and Lava Orange. Capture an image to keep using the built-in 640 x 480 resolution digital camera. You can even capture close-focus video with the zOrb! The zOrb is compatible with Microsoft Windows 98SE, ME, 2000, XP, XP Service Pack 3 Upgrade, Vista and MAC OSX 10.4 or later. A USB 2.0 port is required. strong>Accessories: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> USB cable CD ROM software
Description
The MM-480 zOrb from Carson Optical is a Digital Microscope with an integrated camera that displays the magnified image right on your computer screen. The impressive 35x Magnification (14" monitor) allows you to see details of ordinary objects you never knew existed! The built-in internal illuminator ensures a clear and bright image. The zOrb Digital Microscope comes in 3 colors: Surf Blue, Safari Green and Lava Orange. Capture an image to keep using the built-in 640 x 480 resolution digital camera. You can even capture close-focus video with the zOrb! The zOrb is compatible with Microsoft Windows 98SE, ME, 2000, XP, XP Service Pack 3 Upgrade, Vista and MAC OSX 10.4 or later. A USB 2.0 port is required. strong>Accessories: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> USB cable CD ROM software

Suppliers

Company
Product
Description
Supplier Links
zOrb Digital Microscope - MM-480B - Parco Scientific Company
Westland, MI, USA
zOrb Digital Microscope
MM-480B
zOrb Digital Microscope MM-480B
The MM-480 zOrb from Carson Optical is a Digital Microscope with an integrated camera that displays the magnified image right on your computer screen. The impressive 35x Magnification (14" monitor) allows you to see details of ordinary objects you never knew existed! The built-in internal illuminator ensures a clear and bright image. The zOrb Digital Microscope comes in 3 colors: Surf Blue, Safari Green and Lava Orange. Capture an image to keep using the built-in 640 x 480 resolution digital camera. You can even capture close-focus video with the zOrb! The zOrb is compatible with Microsoft Windows 98SE, ME, 2000, XP, XP Service Pack 3 Upgrade, Vista and MAC OSX 10.4 or later. A USB 2.0 port is required. strong>Accessories: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> USB cable CD ROM software

The MM-480 zOrb from Carson Optical is a Digital Microscope with an integrated camera that displays the magnified image right on your computer screen. The impressive 35x Magnification (14" monitor) allows you to see details of ordinary objects you never knew existed! The built-in internal illuminator ensures a clear and bright image. The zOrb Digital Microscope comes in 3 colors: Surf Blue, Safari Green and Lava Orange. Capture an image to keep using the built-in 640 x 480 resolution digital camera. You can even capture close-focus video with the zOrb! The zOrb is compatible with Microsoft Windows 98SE, ME, 2000, XP, XP Service Pack 3 Upgrade, Vista and MAC OSX 10.4 or later. A USB 2.0 port is required.
strong>Accessories:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • USB cable
  • CD ROM software
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number MM-480B
Product Name zOrb Digital Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 2167384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 140 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details