Parco Scientific Company Parco LTM 800 Series Microscope LTM-802

Description
The LTM 800 Series has highly crafted optical and mechanical standards in both material and workmanship. Standard objectives with fully coated achromatic optics or your choice to upgrade to planachromatic objectives. Substage illumination system allows for precise uniform illumination with focusable bright-field condenser and variable iris diaphragm. Meets or exceeds most research and advanced teaching requirements. An excellent choice for College and University level applications and suitable for research purposes and laboratories. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choice of 45º monocular, 90º dual view video, binocular or trinocular head 10x wide-field eyepiece with calibrated pointer (on select models) DIN achromatic objectives are parfocaled and parcentered Quadruple nosepiece has precision ball bearing movement with precision stops Coaxial coarse and fine focusing with planetary reduction gear system Positive stops at both ends of the stage to prevent damage to specimens and optics 6V halogen illumination with two element condenser and advanced electronics Adjustable light intensity control knob Built-in mechanical stage, 1.25 N.A. Abbe condenser, iris diaphragm and blue filter Spring loaded stage clamp for exact positioning of specimen Tension adjustment eliminates stage drift Comes complete with dust cover and instruction manual
Description
The LTM 800 Series has highly crafted optical and mechanical standards in both material and workmanship. Standard objectives with fully coated achromatic optics or your choice to upgrade to planachromatic objectives. Substage illumination system allows for precise uniform illumination with focusable bright-field condenser and variable iris diaphragm. Meets or exceeds most research and advanced teaching requirements. An excellent choice for College and University level applications and suitable for research purposes and laboratories. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choice of 45º monocular, 90º dual view video, binocular or trinocular head 10x wide-field eyepiece with calibrated pointer (on select models) DIN achromatic objectives are parfocaled and parcentered Quadruple nosepiece has precision ball bearing movement with precision stops Coaxial coarse and fine focusing with planetary reduction gear system Positive stops at both ends of the stage to prevent damage to specimens and optics 6V halogen illumination with two element condenser and advanced electronics Adjustable light intensity control knob Built-in mechanical stage, 1.25 N.A. Abbe condenser, iris diaphragm and blue filter Spring loaded stage clamp for exact positioning of specimen Tension adjustment eliminates stage drift Comes complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco LTM 800 Series Microscope - LTM-802 - Parco Scientific Company
Westland, MI, USA
Parco LTM 800 Series Microscope
LTM-802
Parco LTM 800 Series Microscope LTM-802
The LTM 800 Series has highly crafted optical and mechanical standards in both material and workmanship. Standard objectives with fully coated achromatic optics or your choice to upgrade to planachromatic objectives. Substage illumination system allows for precise uniform illumination with focusable bright-field condenser and variable iris diaphragm. Meets or exceeds most research and advanced teaching requirements. An excellent choice for College and University level applications and suitable for research purposes and laboratories. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Choice of 45º monocular, 90º dual view video, binocular or trinocular head 10x wide-field eyepiece with calibrated pointer (on select models) DIN achromatic objectives are parfocaled and parcentered Quadruple nosepiece has precision ball bearing movement with precision stops Coaxial coarse and fine focusing with planetary reduction gear system Positive stops at both ends of the stage to prevent damage to specimens and optics 6V halogen illumination with two element condenser and advanced electronics Adjustable light intensity control knob Built-in mechanical stage, 1.25 N.A. Abbe condenser, iris diaphragm and blue filter Spring loaded stage clamp for exact positioning of specimen Tension adjustment eliminates stage drift Comes complete with dust cover and instruction manual

The LTM 800 Series has highly crafted optical and mechanical standards in both material and workmanship. Standard objectives with fully coated achromatic optics or your choice to upgrade to planachromatic objectives. Substage illumination system allows for precise uniform illumination with focusable bright-field condenser and variable iris diaphragm. Meets or exceeds most research and advanced teaching requirements. An excellent choice for College and University level applications and suitable for research purposes and laboratories. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Choice of 45º monocular, 90º dual view video, binocular or trinocular head
  • 10x wide-field eyepiece with calibrated pointer (on select models)
  • DIN achromatic objectives are parfocaled and parcentered
  • Quadruple nosepiece has precision ball bearing movement with precision stops
  • Coaxial coarse and fine focusing with planetary reduction gear system
  • Positive stops at both ends of the stage to prevent damage to specimens and optics
  • 6V halogen illumination with two element condenser and advanced electronics
  • Adjustable light intensity control knob
  • Built-in mechanical stage, 1.25 N.A. Abbe condenser, iris diaphragm and blue filter
  • Spring loaded stage clamp for exact positioning of specimen
  • Tension adjustment eliminates stage drift
  • Comes complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number LTM-802
Product Name Parco LTM 800 Series Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 2788485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-120i Electron Microscope - JEM-120i - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Magnification 50 to 1500000 X
Resolution 0.2000 to 0.1400 nm (2 to 1.4 Å)
View Details