Parco Scientific Company Parco EPS Series Microscopes EPS-402

Description
The EPS Series student tamper-proofed microscope features high-quality glass optics with a magnification range from 40x to 400x. Built with students in mind, it features metal construction, meant to take the abuse of the classroom and field settings. This instrument provides the learner with crisp, clear images for viewing prepared slides. Suitable for grades 4 to 8. Limited lifetime warranty. strong>Features: Locked-on 10x or 15x wide-field eyepieces Glass optical system offers easy viewing and sharper images 4x, 10x, 20xR or 40xR achromatic objectives 20xR and 40xR are objectives are spring-loaded to prevent damage to objectives or slides Large 90mm x 90mm stage plate with 5 aperture disc diaphragm and locked-on stage clips Rack and pinion focusing Slip-clutch mechanism on focus knob to prevent gear damage Illumination by mirror or attached tungsten substage illuminator The metal base swivels allowing for vertical viewing with a 45 º incline Complete with dust cover and instruction manual
Description
The EPS Series student tamper-proofed microscope features high-quality glass optics with a magnification range from 40x to 400x. Built with students in mind, it features metal construction, meant to take the abuse of the classroom and field settings. This instrument provides the learner with crisp, clear images for viewing prepared slides. Suitable for grades 4 to 8. Limited lifetime warranty. strong>Features: Locked-on 10x or 15x wide-field eyepieces Glass optical system offers easy viewing and sharper images 4x, 10x, 20xR or 40xR achromatic objectives 20xR and 40xR are objectives are spring-loaded to prevent damage to objectives or slides Large 90mm x 90mm stage plate with 5 aperture disc diaphragm and locked-on stage clips Rack and pinion focusing Slip-clutch mechanism on focus knob to prevent gear damage Illumination by mirror or attached tungsten substage illuminator The metal base swivels allowing for vertical viewing with a 45 º incline Complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco EPS Series Microscopes - EPS-402 - Parco Scientific Company
Westland, MI, USA
Parco EPS Series Microscopes
EPS-402
Parco EPS Series Microscopes EPS-402
The EPS Series student tamper-proofed microscope features high-quality glass optics with a magnification range from 40x to 400x. Built with students in mind, it features metal construction, meant to take the abuse of the classroom and field settings. This instrument provides the learner with crisp, clear images for viewing prepared slides. Suitable for grades 4 to 8. Limited lifetime warranty. strong>Features: Locked-on 10x or 15x wide-field eyepieces Glass optical system offers easy viewing and sharper images 4x, 10x, 20xR or 40xR achromatic objectives 20xR and 40xR are objectives are spring-loaded to prevent damage to objectives or slides Large 90mm x 90mm stage plate with 5 aperture disc diaphragm and locked-on stage clips Rack and pinion focusing Slip-clutch mechanism on focus knob to prevent gear damage Illumination by mirror or attached tungsten substage illuminator The metal base swivels allowing for vertical viewing with a 45 º incline Complete with dust cover and instruction manual

The EPS Series student tamper-proofed microscope features high-quality glass optics with a magnification range from 40x to 400x. Built with students in mind, it features metal construction, meant to take the abuse of the classroom and field settings. This instrument provides the learner with crisp, clear images for viewing prepared slides. Suitable for grades 4 to 8. Limited lifetime warranty.
strong>Features:

  • Locked-on 10x or 15x wide-field eyepieces
  • Glass optical system offers easy viewing and sharper images
  • 4x, 10x, 20xR or 40xR achromatic objectives
  • 20xR and 40xR are objectives are spring-loaded to prevent damage to objectives or slides
  • Large 90mm x 90mm stage plate with 5 aperture disc diaphragm and locked-on stage clips
  • Rack and pinion focusing
  • Slip-clutch mechanism on focus knob to prevent gear damage
  • Illumination by mirror or attached tungsten substage illuminator
  • The metal base swivels allowing for vertical viewing with a 45 º incline
  • Complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number EPS-402
Product Name Parco EPS Series Microscopes
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 2788485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_UHR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details