Parco Scientific Company Parco BMT Series Microscope BMT-402D-RC

Description
The BMT inclined microscope has a great reputation and is a classroom favorite. Known for durability and versatility this instrument can be used effectively for most classroom studies. Offers advanced microscope features at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Rugged cast metal stand with stain-resistant finish and chrome-plated components 360º rotating head inclined at 45º Locked-on 10x wide field eyepiece with calibrated pointer Triple reverse nosepiece includes achromatic color-coded DIN objectives 115mm x 120mm plain stage with locked-on stage clips (drilled and tapped to accept optional MS20 mechanical stage) Tension adjustment eliminates stage drift N.A. 0.65 condenser and 5-hole disc diaphragm Separate coarse and fine focus with rack and pinion mechanisms that have positive stops at both ends of the stage travel to prevent damage to delicate specimens or optics Built-in illumination system in base with on/off switch LED illumination with light intensity control Rechargeable model includes rechargeable (NiMH) batteries and single adapter Cord holder for convenient storage Comes complete with dust cover and instruction manual Microscope is 15" tall strong>
Description
The BMT inclined microscope has a great reputation and is a classroom favorite. Known for durability and versatility this instrument can be used effectively for most classroom studies. Offers advanced microscope features at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Rugged cast metal stand with stain-resistant finish and chrome-plated components 360º rotating head inclined at 45º Locked-on 10x wide field eyepiece with calibrated pointer Triple reverse nosepiece includes achromatic color-coded DIN objectives 115mm x 120mm plain stage with locked-on stage clips (drilled and tapped to accept optional MS20 mechanical stage) Tension adjustment eliminates stage drift N.A. 0.65 condenser and 5-hole disc diaphragm Separate coarse and fine focus with rack and pinion mechanisms that have positive stops at both ends of the stage travel to prevent damage to delicate specimens or optics Built-in illumination system in base with on/off switch LED illumination with light intensity control Rechargeable model includes rechargeable (NiMH) batteries and single adapter Cord holder for convenient storage Comes complete with dust cover and instruction manual Microscope is 15" tall strong>

Suppliers

Company
Product
Description
Supplier Links
Parco BMT Series Microscope - BMT-402D-RC - Parco Scientific Company
Westland, MI, USA
Parco BMT Series Microscope
BMT-402D-RC
Parco BMT Series Microscope BMT-402D-RC
The BMT inclined microscope has a great reputation and is a classroom favorite. Known for durability and versatility this instrument can be used effectively for most classroom studies. Offers advanced microscope features at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> Rugged cast metal stand with stain-resistant finish and chrome-plated components 360º rotating head inclined at 45º Locked-on 10x wide field eyepiece with calibrated pointer Triple reverse nosepiece includes achromatic color-coded DIN objectives 115mm x 120mm plain stage with locked-on stage clips (drilled and tapped to accept optional MS20 mechanical stage) Tension adjustment eliminates stage drift N.A. 0.65 condenser and 5-hole disc diaphragm Separate coarse and fine focus with rack and pinion mechanisms that have positive stops at both ends of the stage travel to prevent damage to delicate specimens or optics Built-in illumination system in base with on/off switch LED illumination with light intensity control Rechargeable model includes rechargeable (NiMH) batteries and single adapter Cord holder for convenient storage Comes complete with dust cover and instruction manual Microscope is 15" tall strong>

The BMT inclined microscope has a great reputation and is a classroom favorite. Known for durability and versatility this instrument can be used effectively for most classroom studies. Offers advanced microscope features at an affordable price. Suitable for grades 8 to 12. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • Rugged cast metal stand with stain-resistant finish and chrome-plated components
  • 360º rotating head inclined at 45º
  • Locked-on 10x wide field eyepiece with calibrated pointer
  • Triple reverse nosepiece includes achromatic color-coded DIN objectives
  • 115mm x 120mm plain stage with locked-on stage clips (drilled and tapped to accept optional MS20 mechanical stage)
  • Tension adjustment eliminates stage drift
  • N.A. 0.65 condenser and 5-hole disc diaphragm
  • Separate coarse and fine focus with rack and pinion mechanisms that have positive stops at both ends of the stage travel to prevent damage to delicate specimens or optics
  • Built-in illumination system in base with on/off switch
  • LED illumination with light intensity control
  • Rechargeable model includes rechargeable (NiMH) batteries and single adapter
  • Cord holder for convenient storage
  • Comes complete with dust cover and instruction manual
  • Microscope is 15" tall
    strong>
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number BMT-402D-RC
Product Name Parco BMT Series Microscope
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
Microscopes - 5064245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 40 X
View Details
Measuring Microscope - STM7 - Evident Scientific
Specs
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Microscope Type Compound
View Details