Parco Scientific Company Parco Adventure Series Microscopes ADV-200

Description
Perfect for the adventurous young explorer needing a portable instrument for field work. This student tamper-proofed microscope is durable and an excellent choice for the elementary to junior high school level. Constructed of heavy-duty all-metal frame and metal parts, this microscope uses a prism light gathering system for viewing specimens. Safe for younger ages because electricity is not needed for illumination. Includes a limited lifetime warranty. Suitable for grades 4 to 8. strong>Features: Locked-on 10x wide-field eyepieces with pointer Glass optics with multi-layer coatings for contrast and high resolution Achromatic objectives are locked in and mounted on an indexed revolving nosepiece 3.5" round stage with spring mounted stage clips - rotates 360º to adjust specimens Rack and pinion focusing with a slip clutch mechanism to prevent gear damage Safety rack stop to prevent damage to specimen Specially designed condenser and optical lens for brighter and sharper images Rechargeable models have cool LED illumination and on/off switch Fully recharge your microscope in 8 hours, which provides 50-70 hours of continuous use (battery life is up to 500 recharge cycles) Comes complete with dust cover and instruction manual
Description
Perfect for the adventurous young explorer needing a portable instrument for field work. This student tamper-proofed microscope is durable and an excellent choice for the elementary to junior high school level. Constructed of heavy-duty all-metal frame and metal parts, this microscope uses a prism light gathering system for viewing specimens. Safe for younger ages because electricity is not needed for illumination. Includes a limited lifetime warranty. Suitable for grades 4 to 8. strong>Features: Locked-on 10x wide-field eyepieces with pointer Glass optics with multi-layer coatings for contrast and high resolution Achromatic objectives are locked in and mounted on an indexed revolving nosepiece 3.5" round stage with spring mounted stage clips - rotates 360º to adjust specimens Rack and pinion focusing with a slip clutch mechanism to prevent gear damage Safety rack stop to prevent damage to specimen Specially designed condenser and optical lens for brighter and sharper images Rechargeable models have cool LED illumination and on/off switch Fully recharge your microscope in 8 hours, which provides 50-70 hours of continuous use (battery life is up to 500 recharge cycles) Comes complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco Adventure Series Microscopes - ADV-200 - Parco Scientific Company
Westland, MI, USA
Parco Adventure Series Microscopes
ADV-200
Parco Adventure Series Microscopes ADV-200
Perfect for the adventurous young explorer needing a portable instrument for field work. This student tamper-proofed microscope is durable and an excellent choice for the elementary to junior high school level. Constructed of heavy-duty all-metal frame and metal parts, this microscope uses a prism light gathering system for viewing specimens. Safe for younger ages because electricity is not needed for illumination. Includes a limited lifetime warranty. Suitable for grades 4 to 8. strong>Features: Locked-on 10x wide-field eyepieces with pointer Glass optics with multi-layer coatings for contrast and high resolution Achromatic objectives are locked in and mounted on an indexed revolving nosepiece 3.5" round stage with spring mounted stage clips - rotates 360º to adjust specimens Rack and pinion focusing with a slip clutch mechanism to prevent gear damage Safety rack stop to prevent damage to specimen Specially designed condenser and optical lens for brighter and sharper images Rechargeable models have cool LED illumination and on/off switch Fully recharge your microscope in 8 hours, which provides 50-70 hours of continuous use (battery life is up to 500 recharge cycles) Comes complete with dust cover and instruction manual

Perfect for the adventurous young explorer needing a portable instrument for field work. This student tamper-proofed microscope is durable and an excellent choice for the elementary to junior high school level. Constructed of heavy-duty all-metal frame and metal parts, this microscope uses a prism light gathering system for viewing specimens. Safe for younger ages because electricity is not needed for illumination. Includes a limited lifetime warranty. Suitable for grades 4 to 8.
strong>Features:

  • Locked-on 10x wide-field eyepieces with pointer
  • Glass optics with multi-layer coatings for contrast and high resolution
  • Achromatic objectives are locked in and mounted on an indexed revolving nosepiece
  • 3.5" round stage with spring mounted stage clips - rotates 360º to adjust specimens
  • Rack and pinion focusing with a slip clutch mechanism to prevent gear damage
  • Safety rack stop to prevent damage to specimen
  • Specially designed condenser and optical lens for brighter and sharper images
  • Rechargeable models have cool LED illumination and on/off switch
  • Fully recharge your microscope in 8 hours, which provides 50-70 hours of continuous use (battery life is up to 500 recharge cycles)
  • Comes complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number ADV-200
Product Name Parco Adventure Series Microscopes
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 2788484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 140 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_HR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details