Parco Scientific Company Parco 2000 Series Infinity Microscopes 2010

Description
Designed to meet the demands in education and training environments, the new 2000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> High eyepoint 10X wide-field eyepieces for easy and comfortable viewing with or without eyeglasses Binocular or trinocular heads that are 30º inclined and 360º rotatable Trinocular head light distribution is 20/80 Interpupillary adjustment from 50mm to 75mm Infinity optical system with plan infinity DIN objectives that provide brilliant high-contrast imaging Anti-fungal treatment on eyepieces, objectives and observation tube Coaxial coarse and fine focusing Ball bearing quintuple reversed nosepiece with positive click stop Built-in mechanical stage and large 140 x 190mm rectangular stage allows smooth cross travel range of 78 x 55mm (right hand operation) Centerable 1.25 N.A Abbe condenser with position guide markings for their respective objectives. 3W LED Koehler illumination system with light intensity control Comes complete with dust cover and instruction manual
Description
Designed to meet the demands in education and training environments, the new 2000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> High eyepoint 10X wide-field eyepieces for easy and comfortable viewing with or without eyeglasses Binocular or trinocular heads that are 30º inclined and 360º rotatable Trinocular head light distribution is 20/80 Interpupillary adjustment from 50mm to 75mm Infinity optical system with plan infinity DIN objectives that provide brilliant high-contrast imaging Anti-fungal treatment on eyepieces, objectives and observation tube Coaxial coarse and fine focusing Ball bearing quintuple reversed nosepiece with positive click stop Built-in mechanical stage and large 140 x 190mm rectangular stage allows smooth cross travel range of 78 x 55mm (right hand operation) Centerable 1.25 N.A Abbe condenser with position guide markings for their respective objectives. 3W LED Koehler illumination system with light intensity control Comes complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco 2000 Series Infinity Microscopes - 2010 - Parco Scientific Company
Westland, MI, USA
Parco 2000 Series Infinity Microscopes
2010
Parco 2000 Series Infinity Microscopes 2010
Designed to meet the demands in education and training environments, the new 2000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> High eyepoint 10X wide-field eyepieces for easy and comfortable viewing with or without eyeglasses Binocular or trinocular heads that are 30º inclined and 360º rotatable Trinocular head light distribution is 20/80 Interpupillary adjustment from 50mm to 75mm Infinity optical system with plan infinity DIN objectives that provide brilliant high-contrast imaging Anti-fungal treatment on eyepieces, objectives and observation tube Coaxial coarse and fine focusing Ball bearing quintuple reversed nosepiece with positive click stop Built-in mechanical stage and large 140 x 190mm rectangular stage allows smooth cross travel range of 78 x 55mm (right hand operation) Centerable 1.25 N.A Abbe condenser with position guide markings for their respective objectives. 3W LED Koehler illumination system with light intensity control Comes complete with dust cover and instruction manual

Designed to meet the demands in education and training environments, the new 2000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • High eyepoint 10X wide-field eyepieces for easy and comfortable viewing with or without eyeglasses
  • Binocular or trinocular heads that are 30º inclined and 360º rotatable
  • Trinocular head light distribution is 20/80
  • Interpupillary adjustment from 50mm to 75mm
  • Infinity optical system with plan infinity DIN objectives that provide brilliant high-contrast imaging
  • Anti-fungal treatment on eyepieces, objectives and observation tube
  • Coaxial coarse and fine focusing
  • Ball bearing quintuple reversed nosepiece with positive click stop
  • Built-in mechanical stage and large 140 x 190mm rectangular stage allows smooth cross travel range of 78 x 55mm (right hand operation)
  • Centerable 1.25 N.A Abbe condenser with position guide markings for their respective objectives.
  • 3W LED Koehler illumination system with light intensity control
  • Comes complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number 2010
Product Name Parco 2000 Series Infinity Microscopes
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 8882857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 10 to 200 X
View Details
Digital Inspection Microscope - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Features Digital Display
Remote Interface Computer Interface; Serial Interface; Application Software Included.
View Details
JEM-ARM300F2 GRAND ARM™2 Atomic Resolution Analytical Microscope - JEM-ARM300F2 - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 80 to 300 kilovolts
View Details