Parco Scientific Company Parco 1000 Series Infinity Microscopes 1008

Description
Designed to meet the demands in education and training environments, the new 1000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> The rectangular shape and cast aluminum stand features minimum vibrations and provides a strong and stable operation Standard 10X wide-field eyepieces optimize viewing field for easy and comfortable operation Binocular or trinocular heads that are 30º inclined and 360º rotatable Trinocular head light distribution is 20/80 Interpupillary adjustment from 50mm to 75mm Infinity optical system with semi-plan infinity DIN objectives Coaxial coarse and fine focusing Coarse movement stroke of 25mm with fine focus graduation of 2µm Quadruple reverse nosepiece gives easy access to the workspace & slide Built-in mechanical stage and large 145 x 146mm rectangular stage with Vernier scales that allows smooth cross travel motion of 76 x 50mm (right hand operation) 1.25 N.A Abbe condenser with position guide markings for their respective objectives. LED light system with light intensity control provides cool, bright and even illumination Comes complete with dust cover and instruction manual
Description
Designed to meet the demands in education and training environments, the new 1000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> The rectangular shape and cast aluminum stand features minimum vibrations and provides a strong and stable operation Standard 10X wide-field eyepieces optimize viewing field for easy and comfortable operation Binocular or trinocular heads that are 30º inclined and 360º rotatable Trinocular head light distribution is 20/80 Interpupillary adjustment from 50mm to 75mm Infinity optical system with semi-plan infinity DIN objectives Coaxial coarse and fine focusing Coarse movement stroke of 25mm with fine focus graduation of 2µm Quadruple reverse nosepiece gives easy access to the workspace & slide Built-in mechanical stage and large 145 x 146mm rectangular stage with Vernier scales that allows smooth cross travel motion of 76 x 50mm (right hand operation) 1.25 N.A Abbe condenser with position guide markings for their respective objectives. LED light system with light intensity control provides cool, bright and even illumination Comes complete with dust cover and instruction manual

Suppliers

Company
Product
Description
Supplier Links
Parco 1000 Series Infinity Microscopes - 1008 - Parco Scientific Company
Westland, MI, USA
Parco 1000 Series Infinity Microscopes
1008
Parco 1000 Series Infinity Microscopes 1008
Designed to meet the demands in education and training environments, the new 1000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty. strong>Features: ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;"> The rectangular shape and cast aluminum stand features minimum vibrations and provides a strong and stable operation Standard 10X wide-field eyepieces optimize viewing field for easy and comfortable operation Binocular or trinocular heads that are 30º inclined and 360º rotatable Trinocular head light distribution is 20/80 Interpupillary adjustment from 50mm to 75mm Infinity optical system with semi-plan infinity DIN objectives Coaxial coarse and fine focusing Coarse movement stroke of 25mm with fine focus graduation of 2µm Quadruple reverse nosepiece gives easy access to the workspace & slide Built-in mechanical stage and large 145 x 146mm rectangular stage with Vernier scales that allows smooth cross travel motion of 76 x 50mm (right hand operation) 1.25 N.A Abbe condenser with position guide markings for their respective objectives. LED light system with light intensity control provides cool, bright and even illumination Comes complete with dust cover and instruction manual

Designed to meet the demands in education and training environments, the new 1000 series with infinity optical system will deliver the best performance for a variety of applications. Limited lifetime warranty.
strong>Features:
ul style="border-width: 0px; margin: 18px 0px 18px 2em; padding: 0px; font-size: 12px; vertical-align: baseline; font-family: inherit; list-style-type: square; outline-width: 0px;">

  • The rectangular shape and cast aluminum stand features minimum vibrations and provides a strong and stable operation
  • Standard 10X wide-field eyepieces optimize viewing field for easy and comfortable operation
  • Binocular or trinocular heads that are 30º inclined and 360º rotatable
  • Trinocular head light distribution is 20/80
  • Interpupillary adjustment from 50mm to 75mm
  • Infinity optical system with semi-plan infinity DIN objectives
  • Coaxial coarse and fine focusing
  • Coarse movement stroke of 25mm with fine focus graduation of 2µm
  • Quadruple reverse nosepiece gives easy access to the workspace & slide
  • Built-in mechanical stage and large 145 x 146mm rectangular stage with Vernier scales that allows smooth cross travel motion of 76 x 50mm (right hand operation)
  • 1.25 N.A Abbe condenser with position guide markings for their respective objectives.
  • LED light system with light intensity control provides cool, bright and even illumination
  • Comes complete with dust cover and instruction manual
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Microscopes
Product Number 1008
Product Name Parco 1000 Series Infinity Microscopes
Application Biological / Life Sciences
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
Microscopes - 2475598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Magnification 460 X
View Details
Industrial Microscope - DSX110 - Evident Scientific
Specs
Application Metallurgical
Grade Benchtop
Optical Technique Polarized Light
View Details