Parameter Generation & Control, Inc. Textile Rooms / Walk-ins

Description
CUSTOM DESIGNED TESTING FACILITIES FOR TEXTILE COMPANIES Each Parameter textile room is custom built and specifically designed to rapidly bring textile samples to standard conditions. Our 1-3 minute conditioning times and precise control allow for quick on-line color decisions. Common conditions used in our textile rooms include 22°C/65%, and occasional high relative humidity. Our rooms are used by many textile companies for various fabric and end-product tests, including both fabric and carpet color consistency. We understand the importance of quality control in developing consumer products. As your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation, we are here to help maximize your control. CUSTOM DESIGN Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world. Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of Parameter conditioning systems, we can also condition your existing rooms. Rooms are built using modular insulated panels with either a 32 R-value (4′) or a 40 R-value (5′) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed. AN UNSURPASSED RH CONTROL OF ±0.5% Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad. CONTACT US FOR A QUOTE Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles. Complete on-site installation anywhere in the world. On-site start-up instruction. PC-based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs. Calibration and PM contracts.
Description
CUSTOM DESIGNED TESTING FACILITIES FOR TEXTILE COMPANIES Each Parameter textile room is custom built and specifically designed to rapidly bring textile samples to standard conditions. Our 1-3 minute conditioning times and precise control allow for quick on-line color decisions. Common conditions used in our textile rooms include 22°C/65%, and occasional high relative humidity. Our rooms are used by many textile companies for various fabric and end-product tests, including both fabric and carpet color consistency. We understand the importance of quality control in developing consumer products. As your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation, we are here to help maximize your control. CUSTOM DESIGN Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world. Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of Parameter conditioning systems, we can also condition your existing rooms. Rooms are built using modular insulated panels with either a 32 R-value (4′) or a 40 R-value (5′) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed. AN UNSURPASSED RH CONTROL OF ±0.5% Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad. CONTACT US FOR A QUOTE Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles. Complete on-site installation anywhere in the world. On-site start-up instruction. PC-based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs. Calibration and PM contracts.

Suppliers

Company
Product
Description
Supplier Links
Textile Rooms / Walk-ins -  - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
Textile Rooms / Walk-ins
Textile Rooms / Walk-ins
CUSTOM DESIGNED TESTING FACILITIES FOR TEXTILE COMPANIES Each Parameter textile room is custom built and specifically designed to rapidly bring textile samples to standard conditions. Our 1-3 minute conditioning times and precise control allow for quick on-line color decisions. Common conditions used in our textile rooms include 22°C/65%, and occasional high relative humidity. Our rooms are used by many textile companies for various fabric and end-product tests, including both fabric and carpet color consistency. We understand the importance of quality control in developing consumer products. As your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation, we are here to help maximize your control. CUSTOM DESIGN Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world. Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of Parameter conditioning systems, we can also condition your existing rooms. Rooms are built using modular insulated panels with either a 32 R-value (4′) or a 40 R-value (5′) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed. AN UNSURPASSED RH CONTROL OF ±0.5% Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad. CONTACT US FOR A QUOTE Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles. Complete on-site installation anywhere in the world. On-site start-up instruction. PC-based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs. Calibration and PM contracts.

CUSTOM DESIGNED TESTING FACILITIES FOR TEXTILE COMPANIES

Each Parameter textile room is custom built and specifically designed to rapidly bring textile samples to standard conditions. Our 1-3 minute conditioning times and precise control allow for quick on-line color decisions.

Common conditions used in our textile rooms include 22°C/65%, and occasional high relative humidity.

Our rooms are used by many textile companies for various fabric and end-product tests, including both fabric and carpet color consistency. We understand the importance of quality control in developing consumer products. As your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation, we are here to help maximize your control.


CUSTOM DESIGN

Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world.

Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of Parameter conditioning systems, we can also condition your existing rooms.

Rooms are built using modular insulated panels with either a 32 R-value (4″) or a 40 R-value (5″) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed.


AN UNSURPASSED RH CONTROL OF ±0.5%

Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance.

See an explanation of the Parameter system at Humidity Control 101.

The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad.


CONTACT US FOR A QUOTE

Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room.

Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems.


WE OFFER A COMPLETE PACKAGE:

  • Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles.
  • Complete on-site installation anywhere in the world.
  • On-site start-up instruction.
  • PC-based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs.
  • Calibration and PM contracts.
Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Name Textile Rooms / Walk-ins
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Celsius EVO - celsius-evo - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Configuration Floor
Parameters Temperature
Temperature Control Heating; Cooling
View Details
Highly Accelerated Stress Test (HAST) Chamber - EHS-212MD - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Configuration Floor
Parameters Temperature; Humidity
Features Humidity Control; Programmable; Lights; Shelves
View Details
High-low Temp. (Humidity) explosion proof Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Heating; Cooling
View Details