Parameter Generation & Control, Inc. 60 CU. FT. Reach-in Stability Chamber Series 7967

Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter Series 7967 60-cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7967 series chamber has been designed with an exceptional heat exchange system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber. These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications are found in such diverse industries as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and wherever precise humidity and temperature replications are required. The interior and exterior chamber is constructed of very durable, corrosion resistant stainless steel. Low watt-density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to vertical. Other options include extended ranges, chart recorders, windows in the outer doors, and a clear inner door with optional iris opening. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.
Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter Series 7967 60-cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7967 series chamber has been designed with an exceptional heat exchange system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber. These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications are found in such diverse industries as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and wherever precise humidity and temperature replications are required. The interior and exterior chamber is constructed of very durable, corrosion resistant stainless steel. Low watt-density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to vertical. Other options include extended ranges, chart recorders, windows in the outer doors, and a clear inner door with optional iris opening. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.

Suppliers

Company
Product
Description
Supplier Links
60 CU. FT. Reach-in Stability Chamber - Series 7967 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
60 CU. FT. Reach-in Stability Chamber
Series 7967
60 CU. FT. Reach-in Stability Chamber Series 7967
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter Series 7967 60-cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. The 7967 series chamber has been designed with an exceptional heat exchange system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber. These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications are found in such diverse industries as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and wherever precise humidity and temperature replications are required. The interior and exterior chamber is constructed of very durable, corrosion resistant stainless steel. Low watt-density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to vertical. Other options include extended ranges, chart recorders, windows in the outer doors, and a clear inner door with optional iris opening. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.

AN UNSURPASSED RH CONTROL OF ±0.5%

The Parameter Series 7967 60-cubic foot chamber features our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity.

The 7967 series chamber has been designed with an exceptional heat exchange system that takes the refrigeration coil out of the process air stream to enhance the long-term performance of this chamber.
These test chambers are designed to accurately produce those temperature and humidity conditions required for applications such as stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission.

Applications are found in such diverse industries as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and wherever precise humidity and temperature replications are required.

The interior and exterior chamber is constructed of very durable, corrosion resistant stainless steel. Low watt-density heaters are used that also contribute to the unit’s longer life.

Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to vertical. Other options include extended ranges, chart recorders, windows in the outer doors, and a clear inner door with optional iris opening.

All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number Series 7967
Product Name 60 CU. FT. Reach-in Stability Chamber
Type Environmental Stability
Configuration Walk-In; Room
Parameters Temperature; Humidity
Features Humidity Control; Programmable; Logger (optional feature); Recorder (optional feature); Shelves (optional feature); Windows; Extended Ranges
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
EMC Test Chambers: LabEvent -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Configuration Room
View Details
High-low Temp. (Humidity) explosion proof Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Heating; Cooling
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details