Parameter Generation & Control, Inc. 30 CU. FT. Reach-in Humidity & Temperature Control Chamber Series 7304

Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 Series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt-density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Additional options include extended ranges, chart recorders, outer door window, or clear inner door with optional iris opening. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital controller with logging software BENEFITS Extremely stable and uniform environment Maintains superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation
Description
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 Series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt-density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Additional options include extended ranges, chart recorders, outer door window, or clear inner door with optional iris opening. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital controller with logging software BENEFITS Extremely stable and uniform environment Maintains superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation

Suppliers

Company
Product
Description
Supplier Links
30 CU. FT. Reach-in Humidity & Temperature Control Chamber - Series 7304 - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
30 CU. FT. Reach-in Humidity & Temperature Control Chamber
Series 7304
30 CU. FT. Reach-in Humidity & Temperature Control Chamber Series 7304
AN UNSURPASSED RH CONTROL OF ±0.5% The Parameter 7000 Series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity. Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission. Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required. The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt-density heaters are used that also contribute to the unit’s longer life. Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Additional options include extended ranges, chart recorders, outer door window, or clear inner door with optional iris opening. System includes free logging software. All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation. FEATURES RH control constancy of ±0.5% Temperature control constancy of ±0.2°C Various safety cut-offs 316 stainless interior chamber User-friendly digital controller with logging software BENEFITS Extremely stable and uniform environment Maintains superior constancy and uniformity Secure and safe Longevity of equipment; corrosion resistant Ease of operation

AN UNSURPASSED RH CONTROL OF ±0.5%

The Parameter 7000 Series chambers feature our unique humidity control system that enables the user to attain unsurpassed levels of RH/temperature control and uniformity.

Parameter’s test chambers are designed to accurately produce the temperature and humidity conditions required for applications including stability studies, package testing, TAPPI, MIL-SPEC, and vapor transmission.

Applications for the 7000 Series units include diverse industries, such as pharmaceutical development and manufacturing, electronic components, food, semiconductor, paper and pulp, and anywhere precise humidity control and temperature replications are required.

The interior chamber of each unit is constructed of a very durable, corrosion resistant 316 stainless steel. Low watt-density heaters are used that also contribute to the unit’s longer life.

Depending on the application, the chamber airflow can be factory configured from the standard horizontal flow to a vertical flow. Additional options include extended ranges, chart recorders, outer door window, or clear inner door with optional iris opening. System includes free logging software.

All Parameter equipment is exhaustively tested at your specified condition before being shipped to ensure trouble-free operation.


FEATURES

RH control constancy of ±0.5%
Temperature control constancy of ±0.2°C
Various safety cut-offs
316 stainless interior chamber
User-friendly digital controller with logging software


BENEFITS

Extremely stable and uniform environment
Maintains superior constancy and uniformity
Secure and safe
Longevity of equipment; corrosion resistant
Ease of operation

Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number Series 7304
Product Name 30 CU. FT. Reach-in Humidity & Temperature Control Chamber
Type Environmental Stability
Configuration Reach-In; Room
Parameters Temperature; Humidity
Features Humidity Control; Programmable; Logger; Recorder (optional feature); Windows
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

 - Anechoic Tapered Chamber - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
VHM Hephaistos Microwave Heating And Drying Chamber -  - Weiss Technik North America, Inc.
Specs
Temperature Control Heating; Cooling
View Details
Thermal Shock Chambers - 300 A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Vibration
Control Accuracy 0.5 ± °C
Capacity 10.6 cubic feet (300 liters)
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details