Parameter Generation & Control, Inc. Other Custom Rooms / Walk-ins 32R or 40R

Description
CUSTOM TESTING AND STORAGE ROOMS Parameter is a leading global manufacturer of environmental control rooms for a wide range of industries. Each room that Parameter designs is custom built to meet specific requirements for our clients. We have the capability to meet ICH, ASTM, TAPPI and FDA guidelines for any room or storage condition. Parameter designs and deploys equipment and provides stability storage for customers in these industries: Agriculture and Tobacco Athletics Automotive Consumer Goods Cosmetics Electronics Food and Beverage Government Museums Nutraceuticals Packaging Pharmaceutical Semiconductor Textiles Universities Wood products Choose Parameter as your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation. CUSTOM DESIGN Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world. Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of the Parameter conditioning systems we can also condition your existing rooms. Rooms are built using modular insulated panels with either a 32 R-value (4′) or a 40 R-value (5′) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed. AN UNSURPASSED RH CONTROL OF ±0.5% Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad. CONTACT US FOR A QUOTE Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles. Complete on-site installation anywhere in the world. On-site start-up instruction. PC-based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs. Calibration and PM contracts.
Description
CUSTOM TESTING AND STORAGE ROOMS Parameter is a leading global manufacturer of environmental control rooms for a wide range of industries. Each room that Parameter designs is custom built to meet specific requirements for our clients. We have the capability to meet ICH, ASTM, TAPPI and FDA guidelines for any room or storage condition. Parameter designs and deploys equipment and provides stability storage for customers in these industries: Agriculture and Tobacco Athletics Automotive Consumer Goods Cosmetics Electronics Food and Beverage Government Museums Nutraceuticals Packaging Pharmaceutical Semiconductor Textiles Universities Wood products Choose Parameter as your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation. CUSTOM DESIGN Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world. Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of the Parameter conditioning systems we can also condition your existing rooms. Rooms are built using modular insulated panels with either a 32 R-value (4′) or a 40 R-value (5′) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed. AN UNSURPASSED RH CONTROL OF ±0.5% Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad. CONTACT US FOR A QUOTE Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles. Complete on-site installation anywhere in the world. On-site start-up instruction. PC-based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs. Calibration and PM contracts.

Suppliers

Company
Product
Description
Supplier Links
Other Custom Rooms / Walk-ins - 32R or 40R - Parameter Generation & Control, Inc.
Black Mountain, NC, USA
Other Custom Rooms / Walk-ins
32R or 40R
Other Custom Rooms / Walk-ins 32R or 40R
CUSTOM TESTING AND STORAGE ROOMS Parameter is a leading global manufacturer of environmental control rooms for a wide range of industries. Each room that Parameter designs is custom built to meet specific requirements for our clients. We have the capability to meet ICH, ASTM, TAPPI and FDA guidelines for any room or storage condition. Parameter designs and deploys equipment and provides stability storage for customers in these industries: Agriculture and Tobacco Athletics Automotive Consumer Goods Cosmetics Electronics Food and Beverage Government Museums Nutraceuticals Packaging Pharmaceutical Semiconductor Textiles Universities Wood products Choose Parameter as your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation. CUSTOM DESIGN Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world. Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of the Parameter conditioning systems we can also condition your existing rooms. Rooms are built using modular insulated panels with either a 32 R-value (4′) or a 40 R-value (5′) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed. AN UNSURPASSED RH CONTROL OF ±0.5% Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance. See an explanation of the Parameter system at Humidity Control 101. The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad. CONTACT US FOR A QUOTE Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room. Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems. WE OFFER A COMPLETE PACKAGE: Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles. Complete on-site installation anywhere in the world. On-site start-up instruction. PC-based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs. Calibration and PM contracts.

CUSTOM TESTING AND STORAGE ROOMS

Parameter is a leading global manufacturer of environmental control rooms for a wide range of industries. Each room that Parameter designs is custom built to meet specific requirements for our clients. We have the capability to meet ICH, ASTM, TAPPI and FDA guidelines for any room or storage condition.

Parameter designs and deploys equipment and provides stability storage for customers in these industries:

  • Agriculture and Tobacco
  • Athletics
  • Automotive
  • Consumer Goods
  • Cosmetics
  • Electronics
  • Food and Beverage
  • Government
  • Museums
  • Nutraceuticals
  • Packaging
  • Pharmaceutical
  • Semiconductor
  • Textiles
  • Universities
  • Wood products

Choose Parameter as your single-source provider of planning, designing, building, testing, installation and long-term maintenance and validation.


CUSTOM DESIGN

Parameter designs and manufactures rooms in our North Carolina facility to operate at the specific requirements and exact sizes you’ve specified. To ensure product integrity, Parameter assembles and thoroughly tests all systems prior to shipment and provides complete installation and on-site start-up instruction anywhere in the world.

Parameter is fully capable of upgrading any brand of existing rooms. Due to the flexibility of the Parameter conditioning systems we can also condition your existing rooms.

Rooms are built using modular insulated panels with either a 32 R-value (4″) or a 40 R-value (5″) to maximize efficiencies and uniformity. We can provide options for stainless steel construction, dryers, and air and water filters if needed.


AN UNSURPASSED RH CONTROL OF ±0.5%

Parameter room and chambers use a unique method of controlling moisture to attain unmatched levels of humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance.

See an explanation of the Parameter system at Humidity Control 101.

The Parameter Smart Pad controller is a user-friendly system that provides control for the conditioning units. The Smart Pad is equipped with direct readings in both temperature and humidity, and features 60-segment programming for automatic cycling and also ramping and soaking excursions. High-low or deviation alarms are standard as well as a serial communications port. Take a closer look at the Smart Pad.


CONTACT US FOR A QUOTE

Over our 30+ year history, Parameter has designed, built, and installed a variety of walk-in environmental and stability rooms, making us the ideal source to plan and design your room.

Contact Clay Hile or your local representative for more information about Parameter’s custom rooms and conditioning systems.


WE OFFER A COMPLETE PACKAGE:

  • Custom manufactured rooms or chambers to operate at your specific requirement at the size you need. Systems can automatically cycle conditions for running profiles.
  • Complete on-site installation anywhere in the world.
  • On-site start-up instruction.
  • PC-based monitoring systems come standard with each unit. System monitors temperature, relative humidity, saturation, and mechanical outputs.
  • Calibration and PM contracts.
Supplier's Site

Technical Specifications

  Parameter Generation & Control, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number 32R or 40R
Product Name Other Custom Rooms / Walk-ins
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Noise Control Products & Testing Chambers // 5G, EMI/EMC, AND RF CHAMBERS - CHAMBERS - Isotech, Inc.
Specs
Type Anechoic - Sound; Anechoic - RFI / EMI
Parameters Sound
View Details
Dust Test Chambers -  - Weiss Technik North America, Inc.
Weiss Technik North America, Inc.
Specs
Features Windows
View Details
High-low Temp. (Humidity) explosion proof Test Chamber -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Humidity
Features Lights; Windows
Temperature Control Heating; Cooling
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details