MCU RISC 4KB Flash 3.3V/5V / IC MCU 8BIT 6KB FLASH 52QFP Product overview: SX52BD/PQ from Parallax, Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SX52BD/PQ can be used for catalog matching and distributor lookup.
Manufacturer: Parallax Inc.
Win Source Part Number: 212468-SX52BD/PQ
Packaging: Tray
Number of I/O: 40
Program Memory Size: 6KB (4K x 12)
Program Memory Type: FLASH
Family Name: SX52BD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 52-QFP
Speed(Frequency): 50MHz
Part Core Size: 8-Bit
Data RAM Size: 262 x 8
Introduction Date: June 30, 1998
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SX52BD/PQ | 212468-SX52BD/PQ |
| Product Name | 8-bit 4KB 3.3V 5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SX52BD/PQ |
| Data Bus | 8 Bit | 8 Bit |
| RAM | 0.2620 KB | 6 KB |
| Package Type | Other; Tray | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |