Manufacturer: Parallax Inc.
Win Source Part Number: 898663-SX28AC/SS
Series: SX
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: - series Microcontroller IC 8-Bit 75MHz 3KB (2K x 12) FLASH
Speed: 75MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 3KB FLASH 28SSOP Product overview: SX28AC/SS from Parallax, Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SX28AC/SS can be used for catalog matching and distributor lookup.
SX Microcontroller IC 8-Bit 75MHz 3KB (2K x 12) FLASH
IC MCU 8BIT 3KB FLASH 28SSOP
IC MCU 8BIT 3KB FLASH 28SSOP
SX Microcontroller IC 8-Bit 75MHz 3KB (2K x 12) FLASH
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 898663-SX28AC/SS | 685-SX28AC/SS | SX28AC/SS-ND | SX28AC/SS | SX28AC/SS | SX28AC/SS |
| Product Name | Embedded - Embedded - Microcontrollers - SX28AC/SS | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 75 MHz | 75 MHz | 75 MHz | 75 MHz | ||
| RAM | 3 KB | 0.1360 KB | 0.1360 KB | 136 KB | 0.1360 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |