Manufacturer: Parallax Inc.
Win Source Part Number: 795856-SX28AC/SS-G
Series: SX
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Speed: 75MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
RAM Size: 136 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: SX28AC
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): PIC16F72T-E/SSG; PIC16F72-E/SSG; PIC16F72T-I/SSG; PIC16F72-E/SS;
Introduction Date: November 20, 2006
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
SX Microcontroller IC 8-Bit 75MHz 3KB (2K x 12) FLASH
IC MCU 8BIT 3KB FLASH 28SSOP Product overview: SX28AC/SS-G from Parallax, Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SX28AC/SS-G can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3KB FLASH 28SSOP
SX Microcontroller IC 8-Bit 75MHz 3KB (2K x 12) FLASH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795856-SX28AC/SS-G | SX28AC/SS-G-ND | 685-SX28AC/SS-G | SX28AC/SS-G | SX28AC/SS-G |
| Product Name | Embedded - Embedded - Microcontrollers - SX28AC/SS-G | Microcontrollers | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 75 MHz | 75 MHz | 75 MHz | ||
| RAM | 3 KB | 0.1360 KB | 0.1360 KB | 0.1360 KB | |
| ROM Type | Flash; FLASH | Flash | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |