Parallax, Inc. Integrated Circuits (ICs) - Embedded - Microcontroller, Microprocessor, FPGA Modules SS1-IC

Description
Win Source Part Number: 1265027-SS1-IC Category: Integrated Circuits (ICs)>Embedded - Microcontroller, Microprocessor, FPGA Modules Series: Propeller™ Connector Type: 24-DIP Core Processor: Propeller, P8X32A-M44 Speed: 10MHz Package: Bulk Standard Package: 1 RAM Size: 32KB Module/Board Type: MPU Core Flash Size: 32KB ROM Dimension: 1.2" x 0.63" (31mm x 16mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9160 Mfr: Parallax Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1265027-SS1-IC Category: Integrated Circuits (ICs)>Embedded - Microcontroller, Microprocessor, FPGA Modules Series: Propeller™ Connector Type: 24-DIP Core Processor: Propeller, P8X32A-M44 Speed: 10MHz Package: Bulk Standard Package: 1 RAM Size: 32KB Module/Board Type: MPU Core Flash Size: 32KB ROM Dimension: 1.2" x 0.63" (31mm x 16mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9160 Mfr: Parallax Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontroller, Microprocessor, FPGA Modules - 1265027-SS1-IC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontroller, Microprocessor, FPGA Modules
1265027-SS1-IC
Integrated Circuits (ICs) - Embedded - Microcontroller, Microprocessor, FPGA Modules 1265027-SS1-IC
Win Source Part Number: 1265027-SS1-IC Category: Integrated Circuits (ICs)>Embedded - Microcontroller, Microprocessor, FPGA Modules Series: Propeller™ Connector Type: 24-DIP Core Processor: Propeller, P8X32A-M44 Speed: 10MHz Package: Bulk Standard Package: 1 RAM Size: 32KB Module/Board Type: MPU Core Flash Size: 32KB ROM Dimension: 1.2" x 0.63" (31mm x 16mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9160 Mfr: Parallax Inc. Product Status: Obsolete

Win Source Part Number: 1265027-SS1-IC
Category: Integrated Circuits (ICs)>Embedded - Microcontroller, Microprocessor, FPGA Modules
Series: Propeller™
Connector Type: 24-DIP
Core Processor: Propeller, P8X32A-M44
Speed: 10MHz
Package: Bulk
Standard Package: 1
RAM Size: 32KB
Module/Board Type: MPU Core
Flash Size: 32KB ROM
Dimension: 1.2" x 0.63" (31mm x 16mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9160
Mfr: Parallax Inc.
Product Status: Obsolete

Buy Now
Embedded - Microcontroller, Microprocessor, FPGA Modules - SS1-IC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontroller, Microprocessor, FPGA Modules
SS1-IC
Embedded - Microcontroller, Microprocessor, FPGA Modules SS1-IC
IC MOD PROPELLER 10MHZ 32KB

IC MOD PROPELLER 10MHZ 32KB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules - SS1-IC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
SS1-IC
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules SS1-IC
IC MOD PROPELLER 10MHZ 32KB

IC MOD PROPELLER 10MHZ 32KB

Supplier's Site
Microcontrollers, Microprocessor, FPGA Modules - SS1-IC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers, Microprocessor, FPGA Modules
SS1-IC
Microcontrollers, Microprocessor, FPGA Modules SS1-IC
Propeller™ Embedded Module Propeller, P8X32A-M44 10MHz 32KB 32KB ROM

Propeller™ Embedded Module Propeller, P8X32A-M44 10MHz 32KB 32KB ROM

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1265027-SS1-IC SS1-IC SS1-IC SS1-IC
Product Name Integrated Circuits (ICs) - Embedded - Microcontroller, Microprocessor, FPGA Modules Embedded - Microcontroller, Microprocessor, FPGA Modules Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules Microcontrollers, Microprocessor, FPGA Modules
Clock Speed 10 MHz 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C164CL8RMCAKXQMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers