Parallax, Inc. Microcontroller, Microprocessor, FPGA, SOM Modules BS2PE

Description
BASIC Stamp® Embedded Module SX48AC 8MHz 38B 32KB EEPROM
Request a Quote Datasheet
Description
BASIC Stamp® Embedded Module SX48AC 8MHz 38B 32KB EEPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller, Microprocessor, FPGA, SOM Modules - BS2PE-ND - DigiKey
Thief River Falls, MN, United States
Microcontroller, Microprocessor, FPGA, SOM Modules
BS2PE-ND
Microcontroller, Microprocessor, FPGA, SOM Modules BS2PE-ND
BASIC Stamp® Embedded Module SX48AC 8MHz 38B 32KB EEPROM

BASIC Stamp® Embedded Module SX48AC 8MHz 38B 32KB EEPROM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microprocessor Chips (MPU)
Product Number BS2PE-ND
Product Name Microcontroller, Microprocessor, FPGA, SOM Modules
Microprocessor Family SX48AC
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D33A-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tray
Pin Count 324
View Details
5 suppliers