IC DGTL POT 10KOHM 128TAP
IC DGTL POT 10KOHM 128TAP
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps Up/Down (U/D, CS) Interface
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 604-00010 | 604-00010 | 604-00010 |
| Product Name | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | ||
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 30 +/- % |