The 2N3906 is a PNP silicon general-purpose transistor in a TO-92 package, with a collector-emitter voltage rating of 40 V, a continuous collector current of 200 mA, and a total device dissipation of 625 mW at 25°C. It has a thermal resistance from junction to ambient of 200 °C/W and an operating junction temperature range of -55°C to +150°C. The device meets RoHS standards for Pb-free packaging.
Bipolar Transistors - BJT 2N3906 Transistor
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 500-00003 |
| Product Name | Bipolar Transistors - BJT |