PARALLAX, INC.
32403 -- RF AND WIRELESS - RF ACCESSORIES
Parallax, Inc.
RF and Wireless - RF Accessories
32403
Description
XBEE ADAPTER BOARD
-
Shenzhen Shengyu Electronics Technology Limited
Description
XBEE ADAPTER BOARD
Suppliers
RF and Wireless - RF Accessories
32403
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
32403 |
|
Product Name
|
RF and Wireless - RF Accessories |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Supply Voltage
3.3V; 3.6V; 5V
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"38-TFSOP (0.173"", 4.40mm Width)"
View Details