Parallax, Inc. RF/IF and RFID - RF Receivers 28500

Description
Win Source Part Number: 1316211-28500 Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: GPS Receiver Mounting: SMD (SMT) Frequency: 1575.42MHz Data Interface: Connector Sensitivity: -159dBm Modulation or Protocol: GPS Current - Receiving: 65mA Antenna Connector: On-Board, Chip Voltage - Supply: 3.3V ~ 5V Package / Case: Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 7A994 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Parallax Inc. Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1316211-28500 Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: GPS Receiver Mounting: SMD (SMT) Frequency: 1575.42MHz Data Interface: Connector Sensitivity: -159dBm Modulation or Protocol: GPS Current - Receiving: 65mA Antenna Connector: On-Board, Chip Voltage - Supply: 3.3V ~ 5V Package / Case: Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 7A994 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Parallax Inc. Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1316211-28500 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1316211-28500
RF/IF and RFID - RF Receivers 1316211-28500
Win Source Part Number: 1316211-28500 Category: RF/IF and RFID>RF Receivers Package: Bulk Applications: GPS Receiver Mounting: SMD (SMT) Frequency: 1575.42MHz Data Interface: Connector Sensitivity: -159dBm Modulation or Protocol: GPS Current - Receiving: 65mA Antenna Connector: On-Board, Chip Voltage - Supply: 3.3V ~ 5V Package / Case: Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 7A994 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Parallax Inc. Product Status: Obsolete

Win Source Part Number: 1316211-28500
Category: RF/IF and RFID>RF Receivers
Package: Bulk
Applications: GPS Receiver
Mounting: SMD (SMT)
Frequency: 1575.42MHz
Data Interface: Connector
Sensitivity: -159dBm
Modulation or Protocol: GPS
Current - Receiving: 65mA
Antenna Connector: On-Board, Chip
Voltage - Supply: 3.3V ~ 5V
Package / Case: Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 7A994
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Parallax Inc.
Product Status: Obsolete

Buy Now
RF Receivers - 28500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
28500
RF Receivers 28500
- RF Receiver GPS 1575.42MHz -159dBm On-Board, Chip

- RF Receiver GPS 1575.42MHz -159dBm On-Board, Chip

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers
Product Number 1316211-28500 28500
Product Name RF/IF and RFID - RF Receivers RF Receivers
Package Type Surface Mount; SMD (SMT) Surface Mount; Module
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Sensitivity -159 dBm -159 dBm
Operating Frequency 1575 MHz 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-2W-s-RS232 - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
RF Receivers - MRF39RAT-I/LY - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Package Type Surface Mount; 24-VQFN Exposed Pad
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers