Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
PARALLAX, INC.
27981 -- RF RECEIVERS
Parallax, Inc.
RF Receivers
27981
Description
- RF Receiver 433MHz 19.2kBaud On-Board, Whip Module
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
- RF Receiver 433MHz 19.2kBaud On-Board, Whip Module
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Receivers
27981-ND
RF Receivers
27981-ND
- RF Receiver 433MHz 19.2kBaud On-Board, Whip Module
- RF Receiver 433MHz 19.2kBaud On-Board, Whip Module
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Network and Communication Chips
Product Number
27981-ND
Product Name
RF Receivers
Device Type
Receiver
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Amplifiers
SZA-2044Z
Specs
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
54F139FMQB
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
RF Receivers
SI4743-C10-GMR
Specs
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
26 mA
View Details
2
suppliers
Texas Instruments
Logic - Buffers, Drivers, Receivers, Transceivers
74ACT11245PWG4
Specs
Device Type
Transceiver
View Details