Paragon Industries, L.P. Xpress-E-12A

Description
Paragon Xpress-E-12A The digital Xpress-E-12A fires to 2000°F (1093°C)*. Create breathtaking jewelry or small keepsakes in silver clay, enameling, china painting, glass, lost wax casting, bronze clay, or ceramics. Since the kiln opens from the front, it is ideal for copper enameling. Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. This kiln will give you years of creative enjoyment. The Xpress-E-12A comes with the Sentry Xpress digital controller mounted in the kiln base (instead of a side switch box) to save table space. The kiln includes a door safety switch that turns off the element when the door is opened. The controller automatically resumes firing when you close the door. The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold. Features of the Sentry Xpress 3-key Controller on the Xpress-E-12A Design programs with up to 8 segments (steps) in Ramp-Hold mode. Fire to a single temperature at a single speed in the simplified Single Speed mode. Ramp-Hold mode can store 4 programs. Skip a segment in Ramp-Hold during firing without stopping the kiln to reprogram. Change the target temperature in Ramp-Hold during firing without stopping the kiln to reprogram. Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints. Add Hold Time during firing without stopping the kiln to reprogram. Control both heating and cooling in Ramp-Hold. Program Review lets you check the program you are about to fire. Program the Temperature Alarm to sound when the kiln reaches a specific temperature. Use this to remind yourself to check on the kiln. Temperature displays throughout firing and cooling in your choice of °F or °C. Thermocouple Offset adjusts the thermocouple readout. Set the Delay to turn on the kiln later to suit your schedule. Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element. 12 Month Warranty LED Lights show whether you are in program, review, or firing mode.
Description
Paragon Xpress-E-12A The digital Xpress-E-12A fires to 2000°F (1093°C)*. Create breathtaking jewelry or small keepsakes in silver clay, enameling, china painting, glass, lost wax casting, bronze clay, or ceramics. Since the kiln opens from the front, it is ideal for copper enameling. Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. This kiln will give you years of creative enjoyment. The Xpress-E-12A comes with the Sentry Xpress digital controller mounted in the kiln base (instead of a side switch box) to save table space. The kiln includes a door safety switch that turns off the element when the door is opened. The controller automatically resumes firing when you close the door. The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold. Features of the Sentry Xpress 3-key Controller on the Xpress-E-12A Design programs with up to 8 segments (steps) in Ramp-Hold mode. Fire to a single temperature at a single speed in the simplified Single Speed mode. Ramp-Hold mode can store 4 programs. Skip a segment in Ramp-Hold during firing without stopping the kiln to reprogram. Change the target temperature in Ramp-Hold during firing without stopping the kiln to reprogram. Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints. Add Hold Time during firing without stopping the kiln to reprogram. Control both heating and cooling in Ramp-Hold. Program Review lets you check the program you are about to fire. Program the Temperature Alarm to sound when the kiln reaches a specific temperature. Use this to remind yourself to check on the kiln. Temperature displays throughout firing and cooling in your choice of °F or °C. Thermocouple Offset adjusts the thermocouple readout. Set the Delay to turn on the kiln later to suit your schedule. Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element. 12 Month Warranty LED Lights show whether you are in program, review, or firing mode.

Suppliers

Company
Product
Description
Supplier Links
Paragon Xpress-E-12A The digital Xpress-E-12A fires to 2000°F (1093°C)*. Create breathtaking jewelry or small keepsakes in silver clay, enameling, china painting, glass, lost wax casting, bronze clay, or ceramics. Since the kiln opens from the front, it is ideal for copper enameling. Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. This kiln will give you years of creative enjoyment. The Xpress-E-12A comes with the Sentry Xpress digital controller mounted in the kiln base (instead of a side switch box) to save table space. The kiln includes a door safety switch that turns off the element when the door is opened. The controller automatically resumes firing when you close the door. The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold. Features of the Sentry Xpress 3-key Controller on the Xpress-E-12A Design programs with up to 8 segments (steps) in Ramp-Hold mode. Fire to a single temperature at a single speed in the simplified Single Speed mode. Ramp-Hold mode can store 4 programs. Skip a segment in Ramp-Hold during firing without stopping the kiln to reprogram. Change the target temperature in Ramp-Hold during firing without stopping the kiln to reprogram. Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints. Add Hold Time during firing without stopping the kiln to reprogram. Control both heating and cooling in Ramp-Hold. Program Review lets you check the program you are about to fire. Program the Temperature Alarm to sound when the kiln reaches a specific temperature. Use this to remind yourself to check on the kiln. Temperature displays throughout firing and cooling in your choice of °F or °C. Thermocouple Offset adjusts the thermocouple readout. Set the Delay to turn on the kiln later to suit your schedule. Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element. 12 Month Warranty LED Lights show whether you are in program, review, or firing mode.

Paragon Xpress-E-12A

The digital Xpress-E-12A fires to 2000°F (1093°C)*. Create breathtaking jewelry or small keepsakes in silver clay, enameling, china painting, glass, lost wax casting, bronze clay, or ceramics. Since the kiln opens from the front, it is ideal for copper enameling.

Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. This kiln will give you years of creative enjoyment.

The Xpress-E-12A comes with the Sentry Xpress digital controller mounted in the kiln base (instead of a side switch box) to save table space. The kiln includes a door safety switch that turns off the element when the door is opened. The controller automatically resumes firing when you close the door.

The Sentry Xpress 3-key controller is packed with features. It includes two modes: Single Speed and 8-segment Ramp-Hold.

Features of the Sentry Xpress 3-key Controller on the Xpress-E-12A

  • Design programs with up to 8 segments (steps) in Ramp-Hold mode.
  • Fire to a single temperature at a single speed in the simplified Single Speed mode.
  • Ramp-Hold mode can store 4 programs.
  • Skip a segment in Ramp-Hold during firing without stopping the kiln to reprogram.
  • Change the target temperature in Ramp-Hold during firing without stopping the kiln to reprogram.
  • Hold (soak) the temperature in both Single Speed and Ramp-Hold. Experiment with Hold to improve color saturation of china paints.
  • Add Hold Time during firing without stopping the kiln to reprogram.
  • Control both heating and cooling in Ramp-Hold.
  • Program Review lets you check the program you are about to fire.
  • Program the Temperature Alarm to sound when the kiln reaches a specific temperature. Use this to remind yourself to check on the kiln.
  • Temperature displays throughout firing and cooling in your choice of °F or °C.
  • Thermocouple Offset adjusts the thermocouple readout.
  • Set the Delay to turn on the kiln later to suit your schedule.
  • Error Messages report mechanical problems such as a disconnected thermocouple, stuck relay or broken element.
  • 12 Month Warranty
  • LED Lights show whether you are in program, review, or firing mode.
Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number Xpress-E-12A
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
Da Vinci Kiln Automatic - X3227-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top); Bell-Lift
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
 - TNFJ141 - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 1700 F (927 C)
Capacity 0.9 cubic feet (24.92 liters)
View Details
 - Carbell® Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details