Paragon Industries, L.P. S1613

Description
Paragon S-1613-3 The S-1613-3 3" wall kiln is designed for porcelain, so it easily fires ceramics, china paint, decals and gold. The size is ideal for teachers of china paint or dolls. The 8-sided, 16 ½” wide and 13 ¼” deep interior is as tall as standard 7-sided kilns. The S-1613-3 is 43% larger than the 66-3 series yet costs only a few dollars more. The S-1613-3 plugs into a 30 amp, 240 volt outlet. (Also available for international electrical systems.) It uses 6400 watts of power, more watts per cubic foot than conventional kilns. The extra wattage helps compensate for aging elements or low voltage. This extra power is ample for cone 10 and, if desired, rapid heating. Elements last longer, because the extra wattage and thicker 3" firebricks help the elements reach porcelain temperatures without strain. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. Features of 8-sided S-1613-3 Long-life electrical system Lock-in lid support with a positive catch Wide-view tapered peepholes Ventilated, louvered switch box Two hand lifts Heavy duty kiln stand with mar-proof plastic feet accommodates optional Orton KilnVent Full-formed, galvanized steel base Fall-away two stage Prop-R-Vent Coated lid, peepholes and rim of firebricks Operating instructions on switch box Heavy gauge stainless steel case Pilot light Full firing capacity: fire ware directly on the brick bottom Reversible brick bottom Dropped, recessed brick grooves, which eliminate element pins (so elements are easier to replace) The Furniture Kit The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price of the kiln, include the cost of furniture. The furniture allows you to stack multiple layers of ware. Without it, you could fire only the ware that would fit on the kiln bottom. Furniture Kit for Janus-1613, S-1613-3, TnF-1613-3 2 C-18 Shelves (15” round x 5/8”), 1 C-18 1/2 Shelf 1" Square Posts, 3 each - ”, 1”, 2”, 3”, 4”, 6” 1 lb. Bag Kiln Wash Furniture Kit Shipping Weight: 28 lbs.
Description
Paragon S-1613-3 The S-1613-3 3" wall kiln is designed for porcelain, so it easily fires ceramics, china paint, decals and gold. The size is ideal for teachers of china paint or dolls. The 8-sided, 16 ½” wide and 13 ¼” deep interior is as tall as standard 7-sided kilns. The S-1613-3 is 43% larger than the 66-3 series yet costs only a few dollars more. The S-1613-3 plugs into a 30 amp, 240 volt outlet. (Also available for international electrical systems.) It uses 6400 watts of power, more watts per cubic foot than conventional kilns. The extra wattage helps compensate for aging elements or low voltage. This extra power is ample for cone 10 and, if desired, rapid heating. Elements last longer, because the extra wattage and thicker 3" firebricks help the elements reach porcelain temperatures without strain. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. Features of 8-sided S-1613-3 Long-life electrical system Lock-in lid support with a positive catch Wide-view tapered peepholes Ventilated, louvered switch box Two hand lifts Heavy duty kiln stand with mar-proof plastic feet accommodates optional Orton KilnVent Full-formed, galvanized steel base Fall-away two stage Prop-R-Vent Coated lid, peepholes and rim of firebricks Operating instructions on switch box Heavy gauge stainless steel case Pilot light Full firing capacity: fire ware directly on the brick bottom Reversible brick bottom Dropped, recessed brick grooves, which eliminate element pins (so elements are easier to replace) The Furniture Kit The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price of the kiln, include the cost of furniture. The furniture allows you to stack multiple layers of ware. Without it, you could fire only the ware that would fit on the kiln bottom. Furniture Kit for Janus-1613, S-1613-3, TnF-1613-3 2 C-18 Shelves (15” round x 5/8”), 1 C-18 1/2 Shelf 1" Square Posts, 3 each - ”, 1”, 2”, 3”, 4”, 6” 1 lb. Bag Kiln Wash Furniture Kit Shipping Weight: 28 lbs.

Suppliers

Company
Product
Description
Supplier Links
Paragon S-1613-3 The S-1613-3 3" wall kiln is designed for porcelain, so it easily fires ceramics, china paint, decals and gold. The size is ideal for teachers of china paint or dolls. The 8-sided, 16 ½” wide and 13 ¼” deep interior is as tall as standard 7-sided kilns. The S-1613-3 is 43% larger than the 66-3 series yet costs only a few dollars more. The S-1613-3 plugs into a 30 amp, 240 volt outlet. (Also available for international electrical systems.) It uses 6400 watts of power, more watts per cubic foot than conventional kilns. The extra wattage helps compensate for aging elements or low voltage. This extra power is ample for cone 10 and, if desired, rapid heating. Elements last longer, because the extra wattage and thicker 3" firebricks help the elements reach porcelain temperatures without strain. A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last. Features of 8-sided S-1613-3 Long-life electrical system Lock-in lid support with a positive catch Wide-view tapered peepholes Ventilated, louvered switch box Two hand lifts Heavy duty kiln stand with mar-proof plastic feet accommodates optional Orton KilnVent Full-formed, galvanized steel base Fall-away two stage Prop-R-Vent Coated lid, peepholes and rim of firebricks Operating instructions on switch box Heavy gauge stainless steel case Pilot light Full firing capacity: fire ware directly on the brick bottom Reversible brick bottom Dropped, recessed brick grooves, which eliminate element pins (so elements are easier to replace) The Furniture Kit The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price of the kiln, include the cost of furniture. The furniture allows you to stack multiple layers of ware. Without it, you could fire only the ware that would fit on the kiln bottom. Furniture Kit for Janus-1613, S-1613-3, TnF-1613-3 2 C-18 Shelves (15” round x 5/8”), 1 C-18 1/2 Shelf 1" Square Posts, 3 each - ”, 1”, 2”, 3”, 4”, 6” 1 lb. Bag Kiln Wash Furniture Kit Shipping Weight: 28 lbs.

Paragon S-1613-3

The S-1613-3 3" wall kiln is designed for porcelain, so it easily fires ceramics, china paint, decals and gold. The size is ideal for teachers of china paint or dolls. The 8-sided, 16 ½” wide and 13 ¼” deep interior is as tall as standard 7-sided kilns. The S-1613-3 is 43% larger than the 66-3 series yet costs only a few dollars more.

The S-1613-3 plugs into a 30 amp, 240 volt outlet. (Also available for international electrical systems.) It uses 6400 watts of power, more watts per cubic foot than conventional kilns. The extra wattage helps compensate for aging elements or low voltage. This extra power is ample for cone 10 and, if desired, rapid heating. Elements last longer, because the extra wattage and thicker 3" firebricks help the elements reach porcelain temperatures without strain.

A heavy galvanized steel base covers the reversible brick bottom completely. It folds up under the stainless case on all sides to strengthen the firing chamber. This is one more assurance that your Paragon kiln is built to last.

Features of 8-sided S-1613-3

  • Long-life electrical system
  • Lock-in lid support with a positive catch
  • Wide-view tapered peepholes
  • Ventilated, louvered switch box
  • Two hand lifts
  • Heavy duty kiln stand with mar-proof plastic feet accommodates optional Orton KilnVent
  • Full-formed, galvanized steel base
  • Fall-away two stage Prop-R-Vent
  • Coated lid, peepholes and rim of firebricks
  • Operating instructions on switch box
  • Heavy gauge stainless steel case
  • Pilot light
  • Full firing capacity: fire ware directly on the brick bottom
  • Reversible brick bottom
  • Dropped, recessed brick grooves, which eliminate element pins (so elements are easier to replace)

The Furniture Kit

The furniture kit consists of carefully selected fireclay shelves and posts for this particular model. When estimating the price of the kiln, include the cost of furniture. The furniture allows you to stack multiple layers of ware. Without it, you could fire only the ware that would fit on the kiln bottom.

Furniture Kit for Janus-1613, S-1613-3, TnF-1613-3

2 C-18 Shelves (15” round x 5/8”), 1 C-18 1/2 Shelf

1" Square Posts, 3 each - ”, 1”, 2”, 3”, 4”, 6”

1 lb. Bag Kiln Wash

Furniture Kit Shipping Weight: 28 lbs.

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number S1613
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - F120 - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 1700 F (927 C)
Capacity 0.5 cubic feet (13.59 liters)
View Details
Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
Da Vinci Kiln Automatic - X3245-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top); Bell-Lift
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
 - Shuttle Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details