Paragon Industries, L.P. GL64ADTSD

Description
The deluxe GL-64AD Professional Series glass kiln will help you to unlock your potential as a glass designer. The kiln quickly pays for itself by producing large glass panels, curved windows, lampshades, or production loads of small pieces. The GL-64AD is proudly made in America by skilled workers. It is designed for those whose livelihood depends on glass production. The kiln includes features not found on competitive kilns. For instance, mercury relays are standard on this kiln for your peace of mind. Relays send power to the elements on command from the digital controller. Mercury relays found on the GL-64AD are industrial-grade and far outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Interior Dimensions: 22” wide x 64” long x 16” high The 16” depth is ideal for glass sagging. The sidewall heating elements, mounted in all four sides, offer greater control of sagging and bending. The kiln uses advanced power ratio technology, pioneered by Paragon, to balance the heat between the top and side elements. Program the digital controller to balance the heat between the top and sides in increments of 10%. (i.e., 100% top - 0% sides, 50% top - 50% sides, 80% top – 20% sides, etc.) Set the heat balance for any combination desired between the top and sides so that the total heat output equals 100%. Imagine the precise control you will have in adjusting the kiln to slump glass or to improve heat distribution over large fused panels. The GL-64AD has eight peepholes along the front. When ordering the Orton KilnVent, be sure to specify whether you want peepholes. Optional 2” solid steel casters require factory-welded mounting plates, so specify at the time of order. The massive lid is easy to lift with Paragon's patented LiteLid spring counter-balance, which does away with cumbersome pulleys and cords and dramatically reduces lid weight. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. There is no need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. The GL-64AD comes with three LiteLid assemblies. The lid is insulated with 1” ceramic fiber and 3” ceramic fiberboard. Replaceable heating elements mount in lid fiberboard grooves. The groove eliminates element pins since the element coils are wider than the groove opening.
Description
The deluxe GL-64AD Professional Series glass kiln will help you to unlock your potential as a glass designer. The kiln quickly pays for itself by producing large glass panels, curved windows, lampshades, or production loads of small pieces. The GL-64AD is proudly made in America by skilled workers. It is designed for those whose livelihood depends on glass production. The kiln includes features not found on competitive kilns. For instance, mercury relays are standard on this kiln for your peace of mind. Relays send power to the elements on command from the digital controller. Mercury relays found on the GL-64AD are industrial-grade and far outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Interior Dimensions: 22” wide x 64” long x 16” high The 16” depth is ideal for glass sagging. The sidewall heating elements, mounted in all four sides, offer greater control of sagging and bending. The kiln uses advanced power ratio technology, pioneered by Paragon, to balance the heat between the top and side elements. Program the digital controller to balance the heat between the top and sides in increments of 10%. (i.e., 100% top - 0% sides, 50% top - 50% sides, 80% top – 20% sides, etc.) Set the heat balance for any combination desired between the top and sides so that the total heat output equals 100%. Imagine the precise control you will have in adjusting the kiln to slump glass or to improve heat distribution over large fused panels. The GL-64AD has eight peepholes along the front. When ordering the Orton KilnVent, be sure to specify whether you want peepholes. Optional 2” solid steel casters require factory-welded mounting plates, so specify at the time of order. The massive lid is easy to lift with Paragon's patented LiteLid spring counter-balance, which does away with cumbersome pulleys and cords and dramatically reduces lid weight. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. There is no need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. The GL-64AD comes with three LiteLid assemblies. The lid is insulated with 1” ceramic fiber and 3” ceramic fiberboard. Replaceable heating elements mount in lid fiberboard grooves. The groove eliminates element pins since the element coils are wider than the groove opening.

Suppliers

Company
Product
Description
Supplier Links
The deluxe GL-64AD Professional Series glass kiln will help you to unlock your potential as a glass designer. The kiln quickly pays for itself by producing large glass panels, curved windows, lampshades, or production loads of small pieces. The GL-64AD is proudly made in America by skilled workers. It is designed for those whose livelihood depends on glass production. The kiln includes features not found on competitive kilns. For instance, mercury relays are standard on this kiln for your peace of mind. Relays send power to the elements on command from the digital controller. Mercury relays found on the GL-64AD are industrial-grade and far outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Interior Dimensions: 22” wide x 64” long x 16” high The 16” depth is ideal for glass sagging. The sidewall heating elements, mounted in all four sides, offer greater control of sagging and bending. The kiln uses advanced power ratio technology, pioneered by Paragon, to balance the heat between the top and side elements. Program the digital controller to balance the heat between the top and sides in increments of 10%. (i.e., 100% top - 0% sides, 50% top - 50% sides, 80% top – 20% sides, etc.) Set the heat balance for any combination desired between the top and sides so that the total heat output equals 100%. Imagine the precise control you will have in adjusting the kiln to slump glass or to improve heat distribution over large fused panels. The GL-64AD has eight peepholes along the front. When ordering the Orton KilnVent, be sure to specify whether you want peepholes. Optional 2” solid steel casters require factory-welded mounting plates, so specify at the time of order. The massive lid is easy to lift with Paragon's patented LiteLid spring counter-balance, which does away with cumbersome pulleys and cords and dramatically reduces lid weight. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. There is no need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. The GL-64AD comes with three LiteLid assemblies. The lid is insulated with 1” ceramic fiber and 3” ceramic fiberboard. Replaceable heating elements mount in lid fiberboard grooves. The groove eliminates element pins since the element coils are wider than the groove opening.

The deluxe GL-64AD Professional Series glass kiln will help you to unlock your potential as a glass designer. The kiln quickly pays for itself by producing large glass panels, curved windows, lampshades, or production loads of small pieces. The GL-64AD is proudly made in America by skilled workers. It is designed for those whose livelihood depends on glass production.

The kiln includes features not found on competitive kilns. For instance, mercury relays are standard on this kiln for your peace of mind. Relays send power to the elements on command from the digital controller. Mercury relays found on the GL-64AD are industrial-grade and far outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles.

Interior Dimensions: 22” wide x 64” long x 16” high

The 16” depth is ideal for glass sagging. The sidewall heating elements, mounted in all four sides, offer greater control of sagging and bending. The kiln uses advanced power ratio technology, pioneered by Paragon, to balance the heat between the top and side elements. Program the digital controller to balance the heat between the top and sides in increments of 10%. (i.e., 100% top - 0% sides, 50% top - 50% sides, 80% top – 20% sides, etc.) Set the heat balance for any combination desired between the top and sides so that the total heat output equals 100%. Imagine the precise control you will have in adjusting the kiln to slump glass or to improve heat distribution over large fused panels.

The GL-64AD has eight peepholes along the front. When ordering the Orton KilnVent, be sure to specify whether you want peepholes. Optional 2” solid steel casters require factory-welded mounting plates, so specify at the time of order.

The massive lid is easy to lift with Paragon's patented LiteLid spring counter-balance, which does away with cumbersome pulleys and cords and dramatically reduces lid weight. Unlike pulleys and weights, the LiteLid is self-contained on the kiln. There is no need to drill holes in the ceiling for pulleys. The LiteLid sharply reduces wear between the lid and top rim of firebrick. The truss and floating lid allow expansion of the lid. The GL-64AD comes with three LiteLid assemblies. The lid is insulated with 1” ceramic fiber and 3” ceramic fiberboard. Replaceable heating elements mount in lid fiberboard grooves. The groove eliminates element pins since the element coils are wider than the groove opening.

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number GL64ADTSD
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - CS-14D - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 1700 F (927 C)
Capacity 0.7 cubic feet (20.67 liters)
View Details
Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
Jupiter Polygonal Kiln Automatic - JD2927-3 - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
 - Carbell® Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details