Paragon Industries, L.P. GL-18AD

Description
Paragon GL-18AD Glass Fusing Kiln Create breathtaking glass in the deluxe GL-18AD Professional Series glass kiln. The GL-18AD is proudly made in America by skilled workers and is designed for those whose livelihood depends on glass production. The GL-18AD digital kiln is 13” high inside with room to bend glass for curved windows or cabinet doors and to repair lampshades. Make glass-fused platters. Crack the door to rake or emboss designs in the surface. Make small-to-medium sized castings and pâte de verre. Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. The GL-series lid elements use an element groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins. The spring-pressure latch and a ½" recess around the edge of the firebrick door keep the door tightly closed. The door remains rock-steady on a heavy hinge shaft. Four hand lifts aid moving. The base is open in the back and slotted to dissipate heat. Watch the red-hot glass through two tapered peepholes, drilled one above the other in the wall opposite the switch box. Peephole plugs are included. Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. Make treasured gifts. When you own a Paragon kiln, you can experiment with new glass ideas to your heart’s content.
Description
Paragon GL-18AD Glass Fusing Kiln Create breathtaking glass in the deluxe GL-18AD Professional Series glass kiln. The GL-18AD is proudly made in America by skilled workers and is designed for those whose livelihood depends on glass production. The GL-18AD digital kiln is 13” high inside with room to bend glass for curved windows or cabinet doors and to repair lampshades. Make glass-fused platters. Crack the door to rake or emboss designs in the surface. Make small-to-medium sized castings and pâte de verre. Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. The GL-series lid elements use an element groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins. The spring-pressure latch and a ½" recess around the edge of the firebrick door keep the door tightly closed. The door remains rock-steady on a heavy hinge shaft. Four hand lifts aid moving. The base is open in the back and slotted to dissipate heat. Watch the red-hot glass through two tapered peepholes, drilled one above the other in the wall opposite the switch box. Peephole plugs are included. Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. Make treasured gifts. When you own a Paragon kiln, you can experiment with new glass ideas to your heart’s content.

Suppliers

Company
Product
Description
Supplier Links
Paragon GL-18AD Glass Fusing Kiln Create breathtaking glass in the deluxe GL-18AD Professional Series glass kiln. The GL-18AD is proudly made in America by skilled workers and is designed for those whose livelihood depends on glass production. The GL-18AD digital kiln is 13” high inside with room to bend glass for curved windows or cabinet doors and to repair lampshades. Make glass-fused platters. Crack the door to rake or emboss designs in the surface. Make small-to-medium sized castings and pâte de verre. Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. The GL-series lid elements use an element groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins. The spring-pressure latch and a ½" recess around the edge of the firebrick door keep the door tightly closed. The door remains rock-steady on a heavy hinge shaft. Four hand lifts aid moving. The base is open in the back and slotted to dissipate heat. Watch the red-hot glass through two tapered peepholes, drilled one above the other in the wall opposite the switch box. Peephole plugs are included. Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. Make treasured gifts. When you own a Paragon kiln, you can experiment with new glass ideas to your heart’s content.

Paragon GL-18AD Glass Fusing Kiln

Create breathtaking glass in the deluxe GL-18AD Professional Series glass kiln. The GL-18AD is proudly made in America by skilled workers and is designed for those whose livelihood depends on glass production.

The GL-18AD digital kiln is 13” high inside with room to bend glass for curved windows or cabinet doors and to repair lampshades. Make glass-fused platters. Crack the door to rake or emboss designs in the surface. Make small-to-medium sized castings and pâte de verre.

Paragon’s GL-series are made for years of rigorous firing, as artists all over America can attest. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. A double heat shield and air gap between the kiln and ventilated switch box help keep electrical components cool for long, trouble-free service. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life.

The GL-series lid elements use an element groove that eliminates element pins. The element coils are wider than the groove opening, so the elements stay in place without pins.

The spring-pressure latch and a ½" recess around the edge of the firebrick door keep the door tightly closed. The door remains rock-steady on a heavy hinge shaft. Four hand lifts aid moving. The base is open in the back and slotted to dissipate heat.

Watch the red-hot glass through two tapered peepholes, drilled one above the other in the wall opposite the switch box. Peephole plugs are included.

Imagine the glass you could sag, slump, and fuse with this kiln. Make small bowls, pendants, earrings, cufflinks, and even bracelets. Enjoy the glittering beauty of dichroics. Make treasured gifts. When you own a Paragon kiln, you can experiment with new glass ideas to your heart’s content.

Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number GL-18AD
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - GL-18ADTSD - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 1700 F (927 C)
Capacity 2.4 cubic feet (67.96 liters)
View Details
Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
Da Vinci Kiln Automatic - T2327-D - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
 - Elevator Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details