Paragon Industries, L.P. F200

Description
Paragon F-200 Lamp Working Kiln This is a true high performance kiln that you will enjoy using often. Anneal large glass figurines up to 6” tall in the digital F-200 lamp working kiln. Raise the spring-loaded vertical-drop door to insert a glass figurine with a punty rod. Lower the door. The punty rod extends outside the firing chamber through the smaller punty rod door. This allows the glass to anneal safely. Maintain the annealing temperature indefinitely with the Sentry Xpress 3-key controller. The F-200 not only fires figurines but also safely anneals glass beads to prevent breakage during cooling. The 2” tall, 11” wide double doors give 22” of width for inserting bead rods. This kiln is ideal for seminar teachers. It is like having two kilns instead of one. With the element in the top, you can fuse and slump glass in this large, 25” wide x 15” deep versatile kiln. Enjoy even heat distribution for consistent firing results. The F-200 easily reaches fusing temperatures. The F-200 has durable insulating firebricks in the roof, walls and floor. The element is seated in pinless grooves in the roof. The element is mounted in the top of the kiln for safety. There is no sidewall element. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. No extra stand is needed; the built-in base stays cool even during extended hold times. The F-200 has dual mechanical relays for extra reliability. They send power to the elements on command from the digital controller. Two relays last longer than the single relay of competitive kilns because of the reduced amperage going through the relays. In addition, you can order the mercury relay upgrade with your new kiln. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Features of the F-200 3-key digital Sentry Xpress controller 2 - 11” wide x 2” high doors 15” deep firing chamber (measured with doors closed) Firebrick roof, walls, door, and floor Dual mechanical relays; the optional mercury relay upgrade is available
Description
Paragon F-200 Lamp Working Kiln This is a true high performance kiln that you will enjoy using often. Anneal large glass figurines up to 6” tall in the digital F-200 lamp working kiln. Raise the spring-loaded vertical-drop door to insert a glass figurine with a punty rod. Lower the door. The punty rod extends outside the firing chamber through the smaller punty rod door. This allows the glass to anneal safely. Maintain the annealing temperature indefinitely with the Sentry Xpress 3-key controller. The F-200 not only fires figurines but also safely anneals glass beads to prevent breakage during cooling. The 2” tall, 11” wide double doors give 22” of width for inserting bead rods. This kiln is ideal for seminar teachers. It is like having two kilns instead of one. With the element in the top, you can fuse and slump glass in this large, 25” wide x 15” deep versatile kiln. Enjoy even heat distribution for consistent firing results. The F-200 easily reaches fusing temperatures. The F-200 has durable insulating firebricks in the roof, walls and floor. The element is seated in pinless grooves in the roof. The element is mounted in the top of the kiln for safety. There is no sidewall element. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. No extra stand is needed; the built-in base stays cool even during extended hold times. The F-200 has dual mechanical relays for extra reliability. They send power to the elements on command from the digital controller. Two relays last longer than the single relay of competitive kilns because of the reduced amperage going through the relays. In addition, you can order the mercury relay upgrade with your new kiln. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Features of the F-200 3-key digital Sentry Xpress controller 2 - 11” wide x 2” high doors 15” deep firing chamber (measured with doors closed) Firebrick roof, walls, door, and floor Dual mechanical relays; the optional mercury relay upgrade is available

Suppliers

Company
Product
Description
Supplier Links
Paragon F-200 Lamp Working Kiln This is a true high performance kiln that you will enjoy using often. Anneal large glass figurines up to 6” tall in the digital F-200 lamp working kiln. Raise the spring-loaded vertical-drop door to insert a glass figurine with a punty rod. Lower the door. The punty rod extends outside the firing chamber through the smaller punty rod door. This allows the glass to anneal safely. Maintain the annealing temperature indefinitely with the Sentry Xpress 3-key controller. The F-200 not only fires figurines but also safely anneals glass beads to prevent breakage during cooling. The 2” tall, 11” wide double doors give 22” of width for inserting bead rods. This kiln is ideal for seminar teachers. It is like having two kilns instead of one. With the element in the top, you can fuse and slump glass in this large, 25” wide x 15” deep versatile kiln. Enjoy even heat distribution for consistent firing results. The F-200 easily reaches fusing temperatures. The F-200 has durable insulating firebricks in the roof, walls and floor. The element is seated in pinless grooves in the roof. The element is mounted in the top of the kiln for safety. There is no sidewall element. The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. No extra stand is needed; the built-in base stays cool even during extended hold times. The F-200 has dual mechanical relays for extra reliability. They send power to the elements on command from the digital controller. Two relays last longer than the single relay of competitive kilns because of the reduced amperage going through the relays. In addition, you can order the mercury relay upgrade with your new kiln. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles. Features of the F-200 3-key digital Sentry Xpress controller 2 - 11” wide x 2” high doors 15” deep firing chamber (measured with doors closed) Firebrick roof, walls, door, and floor Dual mechanical relays; the optional mercury relay upgrade is available

Paragon F-200 Lamp Working Kiln

This is a true high performance kiln that you will enjoy using often. Anneal large glass figurines up to 6” tall in the digital F-200 lamp working kiln. Raise the spring-loaded vertical-drop door to insert a glass figurine with a punty rod. Lower the door. The punty rod extends outside the firing chamber through the smaller punty rod door. This allows the glass to anneal safely. Maintain the annealing temperature indefinitely with the Sentry Xpress 3-key controller.

The F-200 not only fires figurines but also safely anneals glass beads to prevent breakage during cooling. The 2” tall, 11” wide double doors give 22” of width for inserting bead rods. This kiln is ideal for seminar teachers. It is like having two kilns instead of one.

With the element in the top, you can fuse and slump glass in this large, 25” wide x 15” deep versatile kiln. Enjoy even heat distribution for consistent firing results. The F-200 easily reaches fusing temperatures.

The F-200 has durable insulating firebricks in the roof, walls and floor. The element is seated in pinless grooves in the roof. The element is mounted in the top of the kiln for safety. There is no sidewall element.

The insulating firebrick, wrapped in heavy-gauge steel, soak up heat for slow, efficient cooling. Costly heavy-gauge nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. No extra stand is needed; the built-in base stays cool even during extended hold times.

The F-200 has dual mechanical relays for extra reliability. They send power to the elements on command from the digital controller. Two relays last longer than the single relay of competitive kilns because of the reduced amperage going through the relays.

In addition, you can order the mercury relay upgrade with your new kiln. The mercury relays found on our large industrial kilns outlast mechanical relays. The life of the quiet, reliable mercury relay has been measured in millions of on/off cycles.

Features of the F-200

  • 3-key digital Sentry Xpress controller
  • 2 - 11” wide x 2” high doors
  • 15” deep firing chamber (measured with doors closed)
  • Firebrick roof, walls, door, and floor
  • Dual mechanical relays; the optional mercury relay upgrade is available
Supplier's Site

Technical Specifications

  Paragon Industries, L.P.
Product Category Kilns (industrial)
Product Number F200
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

 - GL-18AD - Paragon Industries, L.P.
Paragon Industries, L.P.
Specs
Application Industrial
Temperature Range 1700 F (927 C)
Capacity 2.4 cubic feet (67.96 liters)
View Details
Rotary Kiln Systems - Specializing In Non-burning Technology - HiTemp Technology Corporation
Specs
External Front Load (incl. Walk-in, Truck-in) (optional feature)
Application Industrial; Sterilizing
Heat Source Combustion; Natural Gas (optional feature); Oil (optional feature)
View Details
Jupiter Polygonal Kiln Automatic - JD2945-3 - L&L Kiln Mfg. Inc.
Specs
External Vertical (Bell Top)
Application Aging; Annealing; Brazing / Soldering; Burnoff; Curing; Firing / Sintering; Heat Treatment; Industrial; Laboratory; Preheat; Ceramics
Heat Source Electric / Resistance
View Details
 - Carbell® Kilns - Nutec Bickley, Inc.
Nutec Bickley, Inc.
Specs
Application Industrial
View Details