POLYURETHANE GLOSS -- INTERIOR PAINT
PARA Paints
Interior Paint
Polyurethane Gloss
Description
Product Code:
5501, 5502, 5503, 5506, 5515
Product Line:
Ultra
Product Function:
Specialty Products
Environment:
Interior & Exterior
Product Base:
Oil-based (alkyd)
Product Use:
Floors
Product Finish:
Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.
Description:
ã‰mail de polyurã©thane pour plancher intã©rieur/extã©rieu
r * durable, rã©siste aux taches * Fini trã¨s lustrã© * idã©al pour tous les types de plancher, machineries et garnitures
Safety and Technical Information:
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Related MSDS Documents
5501
5502
5503
5506
5515
Description
Product Code:
5501, 5502, 5503, 5506, 5515
Product Line:
Ultra
Product Function:
Specialty Products
Environment:
Interior & Exterior
Product Base:
Oil-based (alkyd)
Product Use:
Floors
Product Finish:
Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.
Description:
ã‰mail de polyurã©thane pour plancher intã©rieur/extã©rieu
r * durable, rã©siste aux taches * Fini trã¨s lustrã© * idã©al pour tous les types de plancher, machineries et garnitures
Safety and Technical Information:
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Related MSDS Documents
5501
5502
5503
5506
5515
Suppliers
Product Code:
5501, 5502, 5503, 5506, 5515
Product Line:
Ultra
Product Function:
Specialty Products
Environment:
Interior & Exterior
Product Base:
Oil-based (alkyd)
Product Use:
Floors
Product Finish:
Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.
Description:
ã‰mail de polyurã©thane pour plancher intã©rieur/extã©rieu
r * durable, rã©siste aux taches * Fini trã¨s lustrã© * idã©al pour tous les types de plancher, machineries et garnitures
Safety and Technical Information:
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Related MSDS Documents
5501
5502
5503
5506
5515
Product Code: 5501, 5502, 5503, 5506, 5515
Product Line: Ultra
Product Function: Specialty Products
Environment: Interior & Exterior
Product Base: Oil-based (alkyd)
Product Use: Floors
Product Finish:
Gloss:
Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.
Description: Émail de polyuréthane pour plancher intérieur/extérieu r
* durable, résiste aux taches
* Fini très lustré
* idéal pour tous les types de plancher, machineries et garnitures
Safety and Technical Information:
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.
Technical Data Sheet - Includes product description, specifications, and application information.
Related MSDS Documents
Supplier's Site
Technical Specifications
Product Category
Architectural Coatings
Product Number
Polyurethane Gloss
Product Name
Interior Paint
Type
Paint
Unlock Full Specs
to access all available technical data
Similar Products
AGC Chemicals Americas, Inc.
Type
Coating
Substrate
Other; Paper Products
Form
Liquid
View Details
FORREST Technical Coatings
Type
Coating; Paint
Cure / Setting Technology
Thermoset
Substrate
Metallic; Steel
View Details
Type
Paint
Substrate
Asphalt; Concrete; Other; Grass, Dirt
Coating Material
Water
View Details
Walter Surface Technologies
Substrate
Metallic
Form
Aerosol
Dispensing Method
Sprayable
View Details