PARA Paints Exterior Paint P0WS05

Description
Product Code: P0WS05 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Water-based (latex) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P0WS05 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Water-based (latex) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P0WS05 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P0WS05
Exterior Paint P0WS05
Product Code: P0WS05 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Water-based (latex) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Wood Stain * 100% acrylic latex formula * water clean-up * hides colour of wood, but shows texture * can used on siding, trim, fences and decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P0WS05
Product Line:Timbercare
Product Function:Stains
Environment:Exterior
Product Base:Water-based (latex)
Product Use:Wood
Product Finish:Solid

Solid:
Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection.

Description:Solid Colour Wood Stain
* 100% acrylic latex formula
* water clean-up
* hides colour of wood, but shows texture
* can used on siding, trim, fences and decks
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P0WS05
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data