PARA Paints Interior Paint P0V190

Description
Product Code: P0V190 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Water-based (latex) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Interior Wood Varnish * acrylic/urethane base * water clean-up * ideal for all wood surfaces * 2 finishes - satin, gloss Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P0V190 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Water-based (latex) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Interior Wood Varnish * acrylic/urethane base * water clean-up * ideal for all wood surfaces * 2 finishes - satin, gloss Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P0V190 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P0V190
Interior Paint P0V190
Product Code: P0V190 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Water-based (latex) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Interior Wood Varnish * acrylic/urethane base * water clean-up * ideal for all wood surfaces * 2 finishes - satin, gloss Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P0V190
Product Line:Ultra
Product Function:Specialty Products
Environment:Interior
Product Base:Water-based (latex)
Product Use:Varnishes
Product Finish:Clear

Clear:
Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens.

Description:Interior Wood Varnish
* acrylic/urethane base
* water clean-up
* ideal for all wood surfaces
* 2 finishes - satin, gloss
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P0V190
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

FibraLAST™Non-fluorinated Sizing Additives - HSR-500 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Forrest Industrial Enamels - Forrest Industrial Enamels - FORREST Technical Coatings
Specs
Type Coating; Paint; Clear Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Champion Sprayon® Inverted Paint-APWA Pink - 4194854 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Electroless Nickel Plating - MARQUEE® ENVY MP - Columbia Chemical Corporation
Specs
Type Coating; Electroless Nickel Deposit
Substrate Aluminum; Steel; Other; Brass
Coating Material Electroless Nickel Plating Solution
View Details