PARA Paints Interior Paint P0V170

Description
Product Code: P0V170 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Alkyd Sanding Sealer * fast drying sealer for new wood * top coat with interior varnish Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P0V170 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Alkyd Sanding Sealer * fast drying sealer for new wood * top coat with interior varnish Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P0V170 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P0V170
Interior Paint P0V170
Product Code: P0V170 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Alkyd Sanding Sealer * fast drying sealer for new wood * top coat with interior varnish Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P0V170
Product Line:Ultra
Product Function:Specialty Products
Environment:Interior
Product Base:Oil-based (alkyd)
Product Use:Varnishes
Product Finish:Clear

Clear:
Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens.

Description:Alkyd Sanding Sealer
* fast drying sealer for new wood
* top coat with interior varnish
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P0V170
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data