PARA Paints Interior Paint P0V150

Description
Product Code: P0V150 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P0V150 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Interior Paint
P0V150
Interior Paint P0V150
Product Code: P0V150 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P0V150
Product Line:Ultra
Product Function:Specialty Products
Environment:Interior
Product Base:Oil-based (alkyd)
Product Use:Varnishes
Product Finish:Clear

Clear:
Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens.

Description:
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P0V150
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PTFE Micropowders - FL1690 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
Heat Resistant Coating Stove Bright 6201 Charcoal Aerosol - 1A62H201 - FORREST Technical Coatings
Specs
Chemistry Resin; Silicone
Cure / Setting Technology Thermoplastic; Film Drying
Coverage 11 to 13 ft² (1.02 to 1.21 m²)
View Details
Champion Sprayon® Field Marking Paint-Handicap Blue - 4194823 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Acid Chloride Zinc Plating - COLSID® AP - Columbia Chemical Corporation
Columbia Chemical Corporation
Specs
Type Coating; Zinc Plating
Substrate Steel
Coating Material Zinc; Acid Chloride Zinc Plating
View Details