PARA Paints Interior Paint P0V101

Description
Product Code: P0V101 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Interior Wood Varnish * ideal for doors, trim, cupboards, and furniture * 2 finishes - semi-gloss, gloss Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P0V101 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Interior Wood Varnish * ideal for doors, trim, cupboards, and furniture * 2 finishes - semi-gloss, gloss Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Interior Paint
P0V101
Interior Paint P0V101
Product Code: P0V101 Product Line: Ultra Product Function: Specialty Products Environment: Interior Product Base: Oil-based (alkyd) Product Use: Varnishes Product Finish: Clear Clear: Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens. Description: Interior Wood Varnish * ideal for doors, trim, cupboards, and furniture * 2 finishes - semi-gloss, gloss Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P0V101
Product Line:Ultra
Product Function:Specialty Products
Environment:Interior
Product Base:Oil-based (alkyd)
Product Use:Varnishes
Product Finish:Clear

Clear:
Clear finishes are used to protect and seal porous surfaces. Clear wood varnishes allow natural colour and grain of wood type to show, while adding a protective layer over natural or stained wood. Wood varnishes are generally available in Flat, Semi-gloss or Gloss sheens.

Description:Interior Wood Varnish
* ideal for doors, trim, cupboards, and furniture
* 2 finishes - semi-gloss, gloss
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P0V101
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - FD-1000 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
One-coat Alkyd Enamel 14P - 14P Series - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint; Enamel
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Specs
Type Coating; Electrostatic Dissipation (ESD)
Cure / Setting Technology Thermoset
Substrate Plastic
View Details
Arctikure Epoxy Flooring - No. 230 - Sauereisen, Inc.
Specs
Type Coating
Cure / Setting Technology Film Drying; Multicomponent
Substrate Concrete
View Details