PARA Paints Exterior Paint P0DS02

Description
Product Code: P0DS02 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Deck Stain * penetrates deep into wood surface * water repellent * specially formulated for decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P0DS02 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Deck Stain * penetrates deep into wood surface * water repellent * specially formulated for decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P0DS02 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P0DS02
Exterior Paint P0DS02
Product Code: P0DS02 Product Line: Timbercare Product Function: Stains Environment: Exterior Product Base: Oil-based (alkyd) Product Use: Wood Product Finish: Solid Solid: Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection. Description: Solid Colour Deck Stain * penetrates deep into wood surface * water repellent * specially formulated for decks Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P0DS02
Product Line:Timbercare
Product Function:Stains
Environment:Exterior
Product Base:Oil-based (alkyd)
Product Use:Wood
Product Finish:Solid

Solid:
Solid finishes provide an opaque finish which hides the grain of wood, but allows the texture to show through. This finish provides maximum UV and weathering protection.

Description:Solid Colour Deck Stain
* penetrates deep into wood surface
* water repellent
* specially formulated for decks
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P0DS02
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - LF-200 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Forrest Industrial Enamels - Forrest Industrial Enamels - FORREST Technical Coatings
Specs
Type Coating; Paint; Clear Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Champion Sprayon® Field Marking Paint-Safety Red - 4194822 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Corrosion Inhibitor - SHIELD PRO™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Substrate Metallic
Form Aerosol
Dispensing Method Sprayable
View Details