PARA Paints Interior Paint P08202

Description
Product Code: P08202 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Pearl finish * 100% acrylic latex formula * super washable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P08202 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Pearl finish * 100% acrylic latex formula * super washable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P08202 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P08202
Interior Paint P08202
Product Code: P08202 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Pearl finish * 100% acrylic latex formula * super washable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P08202
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Pearl

Pearl:
Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Latex Pearl finish
* 100% acrylic latex formula
* super washable, stain resistant
* high hiding, low odor
* ideal for high traffic areas, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P08202
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

FibraLAST™Non-fluorinated Sizing Additives - FN-300 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 - 729 Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Metallic; Plastic; Steel
View Details
3M Aerospace and Aircraft Maintenance Division
Specs
Type Coating; Polyurethane Protective Film
Coating Material Polyurethane; Resin
Form Film
View Details
Specs
Type Coating; Electrostatic Dissipation (ESD)
Cure / Setting Technology Thermoset
Substrate Metallic
View Details