| Product Code: | P08201 |
| Product Line: | Ultra |
| Product Function: | Interior Paints |
| Environment: | Interior |
| Product Base: | Water-based (latex) |
| Product Use: | Walls |
| Product Finish: | Pearl
Pearl: |
| Description: | Interior Latex Pearl finish * 100% acrylic latex formula * super washable, stain resistant * high hiding, low odor * ideal for high traffic areas, kitchens, bathrooms, doors and trim |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P08201 |
| Product Name | Interior Paint |
| Type | Paint |