PARA Paints Exterior Paint P07504

Description
Product Code: P07504 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Latex Semi-gloss finish * 100% acrylic latex formula * super adherent, durable * non yellowing, stain resistant * ideal for doors, trim and pre-finished siding: steel, aluminum, vinyl Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P07504 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Latex Semi-gloss finish * 100% acrylic latex formula * super adherent, durable * non yellowing, stain resistant * ideal for doors, trim and pre-finished siding: steel, aluminum, vinyl Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P07504 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P07504
Exterior Paint P07504
Product Code: P07504 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Latex Semi-gloss finish * 100% acrylic latex formula * super adherent, durable * non yellowing, stain resistant * ideal for doors, trim and pre-finished siding: steel, aluminum, vinyl Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P07504
Product Line:Ultra
Product Function:Exterior Paints
Environment:Exterior
Product Base:Water-based (latex)
Product Use:Doors & Trim
Product Finish:Semi-gloss

Semi-gloss:
Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim.

Description:Exterior Latex Semi-gloss finish
* 100% acrylic latex formula
* super adherent, durable
* non yellowing, stain resistant
* ideal for doors, trim and pre-finished siding: steel, aluminum, vinyl
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P07504
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data