PARA Paints Exterior Paint P07502

Description
Product Code: P07502 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Latex Semi-gloss finish * 100% acrylic latex formula * super adherent, durable * non yellowing, stain resistant * ideal for doors, trim and pre-finished siding: steel, aluminum, vinyl Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P07502 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Latex Semi-gloss finish * 100% acrylic latex formula * super adherent, durable * non yellowing, stain resistant * ideal for doors, trim and pre-finished siding: steel, aluminum, vinyl Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P07502 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P07502
Exterior Paint P07502
Product Code: P07502 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Doors & Trim Product Finish: Semi-gloss Semi-gloss: Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim. Description: Exterior Latex Semi-gloss finish * 100% acrylic latex formula * super adherent, durable * non yellowing, stain resistant * ideal for doors, trim and pre-finished siding: steel, aluminum, vinyl Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P07502
Product Line:Ultra
Product Function:Exterior Paints
Environment:Exterior
Product Base:Water-based (latex)
Product Use:Doors & Trim
Product Finish:Semi-gloss

Semi-gloss:
Semi-gloss sheens have a slightly glossy appearance that is not as highly reflective as that of gloss sheens. These types of sheens offers good stain resistance and scrubbability. They are ideal higher traffic areas: walls, kitchens, bathrooms, hallways, childern's rooms, doors and trim.

Description:Exterior Latex Semi-gloss finish
* 100% acrylic latex formula
* super adherent, durable
* non yellowing, stain resistant
* ideal for doors, trim and pre-finished siding: steel, aluminum, vinyl
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P07502
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

High Solids Low VOC Primer 216P - 216P Series - FORREST Technical Coatings
Specs
Type Coating; Paint; Primer; Base Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Coating Material Fluoropolymers; Resin
View Details
Standard Pellicle Coatings -  - National Photocolor Corp.
National Photocolor Corp.
Specs
Type Coating
Substrate Other; Nitrocellulose
Form Film
View Details
Solvent-based Coloured Coating - Dekguard S - Fosroc Limited
Specs
Type Coating; Sealer
Location / Orientation Floor
View Details