PARA Paints Exterior Paint P07005

Description
Product Code: P07005 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P07005 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P07005 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P07005
Exterior Paint P07005
Product Code: P07005 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P07005
Product Line:Ultra
Product Function:Exterior Paints
Environment:Exterior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Velvet

Velvet:
Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Exterior Latex Velvet finish
* 100% acrylic latex formula
* super adherent, high hiding
* non-chalking, blister resistant
* ideal for pre-finished siding: steel, aluminum, vinyl, and stucco
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P07005
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data