PARA Paints Exterior Paint P07004

Description
Product Code: P07004 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P07004 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Exterior Paint - P07004 - PARA Paints
Brampton, Ontario, Canada
Exterior Paint
P07004
Exterior Paint P07004
Product Code: P07004 Product Line: Ultra Product Function: Exterior Paints Environment: Exterior Product Base: Water-based (latex) Product Use: Walls Product Finish: Velvet Velvet: Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Exterior Latex Velvet finish * 100% acrylic latex formula * super adherent, high hiding * non-chalking, blister resistant * ideal for pre-finished siding: steel, aluminum, vinyl, and stucco Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P07004
Product Line:Ultra
Product Function:Exterior Paints
Environment:Exterior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Velvet

Velvet:
Velvet sheens provide better scrubbability than flat paints, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Exterior Latex Velvet finish
* 100% acrylic latex formula
* super adherent, high hiding
* non-chalking, blister resistant
* ideal for pre-finished siding: steel, aluminum, vinyl, and stucco
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P07004
Product Name Exterior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

Forrest Epoxy Coatings - Forrest Epoxy Coatings - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Multicomponent
Substrate Concrete; Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - FE-4400 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Titebond Concrete Primer - 15136 - Titebond
Specs
Type Primer
Substrate Concrete
Form Liquid
View Details
3M Aerospace and Aircraft Maintenance Division
Specs
Type Coating; Surface Protection Film
Coating Material Fluoropolymers; Resin
Form Film
View Details