PARA Paints Interior Paint P05506

Description
Product Code: P05506 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Floors Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: ã‰mail de polyurã©thane pour plancher intã©rieur/extã©rieu r * durable, rã©siste aux taches * Fini trã¨s lustrã© * idã©al pour tous les types de plancher, machineries et garnitures Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P05506 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Floors Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: ã‰mail de polyurã©thane pour plancher intã©rieur/extã©rieu r * durable, rã©siste aux taches * Fini trã¨s lustrã© * idã©al pour tous les types de plancher, machineries et garnitures Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P05506 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P05506
Interior Paint P05506
Product Code: P05506 Product Line: Ultra Product Function: Specialty Products Environment: Interior & Exterior Product Base: Oil-based (alkyd) Product Use: Floors Product Finish: Gloss Gloss: Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim. Description: ã‰mail de polyurã©thane pour plancher intã©rieur/extã©rieu r * durable, rã©siste aux taches * Fini trã¨s lustrã© * idã©al pour tous les types de plancher, machineries et garnitures Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P05506
Product Line:Ultra
Product Function:Specialty Products
Environment:Interior & Exterior
Product Base:Oil-based (alkyd)
Product Use:Floors
Product Finish:Gloss

Gloss:
Gloss sheens offer a smooth finish that is highly reflective. These sheens are very scrubbable, and washable. They are ideal for areas of high traffic or heavy use: utility rooms, laundry rooms, doors and trim.

Description:Émail de polyuréthane pour plancher intérieur/extérieur
* durable, résiste aux taches
* Fini très lustré
* idéal pour tous les types de plancher, machineries et garnitures
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P05506
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - FE-4300 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Heat Resistant Coating Stove Bright 6201 Charcoal Aerosol - 1A62H201 - FORREST Technical Coatings
Specs
Chemistry Resin; Silicone
Cure / Setting Technology Thermoplastic; Film Drying
Coverage 11 to 13 ft² (1.02 to 1.21 m²)
View Details
Trivalent Chromate for Zinc Plating - TRIVECTA® Black 300 - Columbia Chemical Corporation
Specs
Type Coating; Chromates for Zinc Plating
Substrate Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
Coating Material Conversion; Zinc
View Details
Coil Coating - VALFLON - Valspar Corporation (The)
Valspar Corporation (The)
Specs
Type Coating
Substrate Aluminum; Steel
Coating Material Fluoropolymers; Resin; FEVE
View Details