PARA Paints Interior Paint P04205

Description
Product Code: P04205 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior/Exterior Latex Melamine finish * 100% acrylic latex formula * durable, mar-resistant * super adherent * ideal for kitchens, bathrooms, cupborads, shelves, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P04205 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior/Exterior Latex Melamine finish * 100% acrylic latex formula * durable, mar-resistant * super adherent * ideal for kitchens, bathrooms, cupborads, shelves, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P04205 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P04205
Interior Paint P04205
Product Code: P04205 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior/Exterior Latex Melamine finish * 100% acrylic latex formula * durable, mar-resistant * super adherent * ideal for kitchens, bathrooms, cupborads, shelves, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P04205
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Kitchens & Bathrooms
Product Finish:Pearl

Pearl:
Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior/Exterior Latex Melamine finish
* 100% acrylic latex formula
* durable, mar-resistant
* super adherent
* ideal for kitchens, bathrooms, cupborads, shelves, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P04205
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

One-coat Alkyd Enamel 14P - 14P Series - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint; Enamel
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
FibraLAST™Non-fluorinated Sizing Additives - HSR-500 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
0.5L High Res 1000 Ink -Marsh, Foxjet,LD - 32014579 - Graphic Controls
Specs
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Wood; Other; Pourous Media
View Details
SafeGard® 3400 Seal#10 -  - Sanchem, Inc.
Specs
Type Sealer
Cure / Setting Technology Film Drying
Substrate Aluminum; Steel; Other; Magnesium
View Details