PARA Paints Interior Paint P04203

Description
Product Code: P04203 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Kitchen & Bath finish * 100% acrylic latex formula * super washable, stain resistant * super adherent, mildew resistant * ideal for walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P04203 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Kitchen & Bath finish * 100% acrylic latex formula * super washable, stain resistant * super adherent, mildew resistant * ideal for walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P04203 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P04203
Interior Paint P04203
Product Code: P04203 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Kitchens & Bathrooms Product Finish: Pearl Pearl: Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Kitchen & Bath finish * 100% acrylic latex formula * super washable, stain resistant * super adherent, mildew resistant * ideal for walls, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P04203
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Kitchens & Bathrooms
Product Finish:Pearl

Pearl:
Pearl sheens provide better scubbability than Eggshell sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Latex Kitchen & Bath finish
* 100% acrylic latex formula
* super washable, stain resistant
* super adherent, mildew resistant
* ideal for walls, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P04203
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

AsahiGuard E-SERIES -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating; Sealer; Stain
Form Liquid
Features Protective; Waterproof
View Details
Infernex Powder PS-800 - PS-800 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Metallic; Steel
View Details
Interior Paint - P08304 - PARA Paints
Specs
Type Paint
Location / Orientation Interior
View Details
Decorative Paints and Coatings -  - Kansai Paint (America), Inc.
Kansai Paint (America), Inc.
Specs
Type Coating; Paint (optional feature); Sealer (optional feature)
Features Protective
Location / Orientation Exterior
View Details