| Product Code: | P03094 |
| Product Line: | Ultra |
| Product Function: | Interior Paints |
| Environment: | Interior |
| Product Base: | Oil-based (alkyd) |
| Product Use: | Walls |
| Product Finish: | Eggshell
Eggshell: |
| Description: | Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim |
| Safety and Technical Information: |
Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. |
| PARA Paints | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | P03094 |
| Product Name | Interior Paint |
| Type | Paint |