PARA Paints Interior Paint P03092

Description
Product Code: P03092 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P03092 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Interior Paint
P03092
Interior Paint P03092
Product Code: P03092 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P03092
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Oil-based (alkyd)
Product Use:Walls
Product Finish:Eggshell

Eggshell:
Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Alkyd Eggshell finish
* low sheen, scrubbable
* super washable, stain resistant
* ideal for walls of any room, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P03092
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

High Solids Low VOC Primer 216P - 216P Series - FORREST Technical Coatings
Specs
Type Coating; Paint; Primer; Base Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - LF-910LM - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Titebond 531 Plus Moisture Control System - 1296 - Titebond
Specs
Type Coating
Substrate Concrete
Location / Orientation Floor
View Details
3M Aerospace and Aircraft Maintenance Division
Specs
Type Coating; Polyurethane Protective Film
Coating Material Polyurethane; Resin
Form Film
View Details