PARA Paints Interior Paint P03091

Description
Product Code: P03091 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P03091 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P03091 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P03091
Interior Paint P03091
Product Code: P03091 Product Line: Ultra Product Function: Interior Paints Environment: Interior Product Base: Oil-based (alkyd) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Alkyd Eggshell finish * low sheen, scrubbable * super washable, stain resistant * ideal for walls of any room, kitchens, bathrooms, doors and trim Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P03091
Product Line:Ultra
Product Function:Interior Paints
Environment:Interior
Product Base:Oil-based (alkyd)
Product Use:Walls
Product Finish:Eggshell

Eggshell:
Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Alkyd Eggshell finish
* low sheen, scrubbable
* super washable, stain resistant
* ideal for walls of any room, kitchens, bathrooms, doors and trim
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P03091
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data