PARA Paints Interior Paint P02093

Description
Product Code: P02093 Product Line: Professionnal Precision Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Eggshell finish * washable, non yellowing * easy stain removal * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Description
Product Code: P02093 Product Line: Professionnal Precision Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Eggshell finish * washable, non yellowing * easy stain removal * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.

Suppliers

Company
Product
Description
Supplier Links
Interior Paint - P02093 - PARA Paints
Brampton, Ontario, Canada
Interior Paint
P02093
Interior Paint P02093
Product Code: P02093 Product Line: Professionnal Precision Product Function: Interior Paints Environment: Interior Product Base: Water-based (latex) Product Use: Walls Product Finish: Eggshell Eggshell: Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required. Description: Interior Latex Eggshell finish * washable, non yellowing * easy stain removal * ideal for walls of rooms with normal traffic Safety and Technical Information: Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product. Technical Data Sheet - Includes product description, specifications, and application information.
Product Code:P02093
Product Line:Professionnal Precision
Product Function:Interior Paints
Environment:Interior
Product Base:Water-based (latex)
Product Use:Walls
Product Finish:Eggshell

Eggshell:
Eggshell sheens provide better scrubbability than flat sheens, providing a nice balance between washability and subtle gloss. They perform and look great in any room of the house where some sheen is desired and good cleaning properties are required.

Description:Interior Latex Eggshell finish
* washable, non yellowing
* easy stain removal
* ideal for walls of rooms with normal traffic
Safety and Technical Information:

Material Safety Data Sheet - Includes instructions for the safe use of and potential hazards associated with the product.

Technical Data Sheet - Includes product description, specifications, and application information.

Supplier's Site

Technical Specifications

  PARA Paints
Product Category Architectural Coatings
Product Number P02093
Product Name Interior Paint
Type Paint
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ FEVE Fluoropolymer Resins - LF-810 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
Infernex Powder PS-1000 Silver - PS-1000 Silver - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Thermoset
Substrate Metallic; Steel
View Details
Champion Sprayon® Inverted Paint-APWA White - 4194856 - Chase Products Co.
Specs
Type Paint
Substrate Asphalt; Concrete; Other; Grass, Dirt
Coating Material Water
View Details
Corrosion Inhibitor - SHIELD PRO™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Substrate Metallic
Form Aerosol
Dispensing Method Sprayable
View Details